Search
Filters

TPS2044DR

Part No :
TPS2044DR
Manufacturer :
Catalog :
PMIC - Power Distribution Switches,Load Drivers
Description :
IC QUAD PWR DIST SWITCH 16SOIC
rohs
Rated 5/5 based on 1 customer reviews
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time :
Quantity
Price
Ext. Price
25+
€2.386
€59.658
50+
€2.019
€100.971
75+
€1.958
€146.833
105+
€1.897
€199.197
135+
€1.836
€247.790
175+
€1.653
€289.189
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 9,607 pieces can ship immediately
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate shipping fee
Estimate shipping
Enter your destination to get a shipping estimate

*
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Switch Type General Purpose
Number of Outputs 4
Output Type N-Channel
Voltage - Load 2.7 V to 5.5 V
Supply Voltage - Operating Not Required
Current - Output (Max) 500mA
Rds On (Typ) 80 mOhm
Input Type Non-Inverting
Features Status Flag
Fault Protection Current Limiting (Fixed), Over Temperature, UVLO
Temperature Range - Operating -40°C to 125°C (TJ)
Case / Package 16-SOIC
Win Source Part Number 033616-TPS2044DR
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 49 pct.
Supply and Demand Status Balance
Application Field Used in Power Management
Quantity per package 2,500
The TPS2044DR devices are N-Channel PMIC, manufactured by Texas Instruments,offered in 16-SOIC package and operated over the extended (-40°C to 125°C ) temperature range. It provides up to 500mA of continuous load current,with wide input voltage operation from 2.7 V to 5.5 V and 80 mOhm RDS(on) Typ.The TPS2044DR offers fault protection functionality by Current Limiting (Fixed), Over Temperature, UVLO.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Switch Type General Purpose
Number of Outputs 4
Output Type N-Channel
Voltage - Load 2.7 V to 5.5 V
Supply Voltage - Operating Not Required
Current - Output (Max) 500mA
Rds On (Typ) 80 mOhm
Input Type Non-Inverting
Features Status Flag
Fault Protection Current Limiting (Fixed), Over Temperature, UVLO
Temperature Range - Operating -40°C to 125°C (TJ)
Case / Package 16-SOIC
Win Source Part Number 033616-TPS2044DR
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 49 pct.
Supply and Demand Status Balance
Application Field Used in Power Management
Quantity per package 2,500
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for TPS2044DR
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
TPS2044DR Price

TPS2044DR Datasheet
TPS2044DR Application

TPS2044DR Replacement
TPS2044DR Pdf

TPS2044DR Pinout
TPS2044DR Image

TPS2044DR Picture
TPS2044DR In Stock

TPS2044DR Distributor
TPS2044DR PMIC - Power Distribution Switches,Load Drivers

Image
Mfr.Part No
Description
Stock
IC REG LINEAR 2.5V 0.8A SOT223-5
161
18-Mbit QDR-II™ SRAM 2-Word Burst Architecture
21
Precision Voltage Regulator

Top Sellers