The only official website & email suffix are win-source.group and win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

TPS2045DR

Part No TPS2045DR
Manufacturer Texas Instruments
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC 440MA PWR DIST SW 8-SOIC
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
Pricing & Ordering $3.506 Historical reference price : is the price that a customer announces that it is willing to pay for this component in the previous period, only for reference.
Quantity
Unit Price
Ext. Price
12+
$4.2400
$50.880
29+
$3.4790
$100.891
45+
$3.3700
$151.650
62+
$3.2610
$202.182
80+
$3.1530
$252.240
107+
$2.8270
$302.489
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 12,052 pieces
MOQ: 12 pcs
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
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Switch Type General Purpose
Number of Outputs 1
Output Type N-Channel
Voltage - Load 2.7 V to 5.5 V
Supply Voltage - Operating Not Required
Current - Output (Max) 250mA
Rds On (Typ) 80 mOhm
Input Type Non-Inverting
Features Status Flag
Fault Protection Current Limiting (Fixed), Over Temperature, UVLO
Temperature Range - Operating -40°C to 125°C (TJ)
Case / Package 8-SOIC
Win Source Part Number 139219-TPS2045DR
Popularity Medium
Fake Threat In the Open Market 67 pct.
Supply and Demand Status Limited
Quantity per package 2,500

Description

Overview of the Texas Instruments TPS2045DR

The Texas Instruments TPS2045DR is a robust, feature-rich power distribution switch designed for USB peripheral applications. This device is part of the TPS204x family and is engineered to ensure a reliable power supply for USB ports. With a wide input voltage range and the ability to handle up to 500 mA of continuous load per channel, the TPS2045DR is an ideal solution for managing multiple USB devices.

Key Features

  • Multiple Channels: The TPS2045DR comes with four independent channels, each capable of delivering up to 0.5 A. This makes it suitable for systems with multiple USB devices.
  • Overcurrent Protection: Each channel has built-in overcurrent protection to safeguard USB ports and connected devices from damage caused by excessive current.
  • Thermal Shutdown: The device includes a thermal shutdown feature, which prevents overheating by shutting down the operation if the junction temperature exceeds the threshold.
  • Under-Voltage Lockout (UVLO): The UVLO feature ensures that the switch remains off if the input voltage drops below a certain level, preventing malfunctioning during low voltage conditions.
  • Fast Overcurrent Response: The TPS2045DR is designed to respond quickly to overcurrent conditions, reducing the risk of damage to the system.
  • Low On-Resistance: The low on-resistance of the internal FET switch ensures minimal voltage drop and power loss, allowing for efficient power distribution.

Applications

The TPS2045DR is suitable for a variety of USB-powered devices, including:

  • USB Hubs
  • Desktop and Notebook PCs
  • Monitors with USB ports
  • Docking Stations
  • Consumer Electronics

Package and Quality

The TPS2045DR is offered in a compact SOIC-16 (D) package, making it easy to integrate into space-constrained designs. Texas Instruments' commitment to quality ensures that this power distribution switch meets the highest standards and is reliable for both commercial and industrial applications.

With its combination of power management features, the TPS2045DR from Texas Instruments stands out as a versatile and reliable component for any USB power distribution architecture.