Search
Filters

TPS2069CDGN-2

Part No : TPS2069CDGN-2
Manufacturer : Texas Instruments
Catalog : PMIC - Power Distribution Switches,Load Drivers
Description : IC PWR DIST SWITCH SGL 8MSOP
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 296 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Switch Type USB Switch
Number of Outputs 1
Output Type N-Channel
Voltage - Load 4.5 V to 5.5 V
Supply Voltage - Operating Not Required
Current - Output (Max) 1.5A
Rds On (Typ) 69 mOhm
Input Type Non-Inverting
Features Status Flag
Fault Protection Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO
Temperature Range - Operating -40°C to 125°C (TJ)
Case / Package 8-MSOP-PowerPad
Win Source Part Number 043274-TPS2069CDGN-2
Popularity Medium
Fake Threat In the Open Market 63 pct.
Supply and Demand Status Limited
The TPS2069CDGN-2 devices are N-Channel PMIC, manufactured by Texas Instruments,offered in 8-MSOP-PowerPad package and operated over the extended (-40°C to 125°C ) temperature range. It provides up to 1.5A of continuous load current,with wide input voltage operation from 4.5 V to 5.5 V and 69 mOhm RDS(on) Typ.The TPS2069CDGN-2 offers fault protection functionality by Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Switch Type USB Switch
Number of Outputs 1
Output Type N-Channel
Voltage - Load 4.5 V to 5.5 V
Supply Voltage - Operating Not Required
Current - Output (Max) 1.5A
Rds On (Typ) 69 mOhm
Input Type Non-Inverting
Features Status Flag
Fault Protection Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO
Temperature Range - Operating -40°C to 125°C (TJ)
Case / Package 8-MSOP-PowerPad
Win Source Part Number 043274-TPS2069CDGN-2
Popularity Medium
Fake Threat In the Open Market 63 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for TPS2069CDGN-2
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
TPS2069CDGN-2 Price

TPS2069CDGN-2 Datasheet
TPS2069CDGN-2 Application

TPS2069CDGN-2 Replacement
TPS2069CDGN-2 Pdf

TPS2069CDGN-2 Pinout
TPS2069CDGN-2 Image

TPS2069CDGN-2 Picture
TPS2069CDGN-2 In Stock

TPS2069CDGN-2 Distributor
TPS2069CDGN-2 PMIC - Power Distribution Switches,Load Drivers

Image
Mfr.Part No
Description
Stock
CAP TANT 47UF 16V 20% 2312
6262
Triple Wideband, Current-Feedback OPERATIONAL AMPLIFIER
217
8-Ch/Dual 4-Ch High-Performance CMOS Analog Multiplexers
381
IC SERDE PROG UART/I2C 40TQFN
1
4 PIN SOP PHOTOTRANSISTOR
3
HIGH SPEED-10 MBit/s LOGIC GATE OPTOCOUPLERS
100
Agilent ACPF-7001 High Rejection Tx Filter for US PCS Band
110

Top Sellers