Search
Filters

TPS2220APWPR

Part No : TPS2220APWPR
Manufacturer : Texas Instruments
Catalog : PMIC - Power Distribution Switches,Load Drivers
Description : IC PC CRD PWR-INT SWITCH24HTSSOP
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 109,914 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Switch Type PCMCIA Switch
Number of Outputs 3
Voltage - Load 3.3V, 5V, 12V
Supply Voltage - Operating Not Required
Current - Output (Max) 1A
Rds On (Typ) 95 mOhm
Features Status Flag
Fault Protection Current Limiting (Fixed), Over Temperature
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 24-HTSSOP
Win Source Part Number 097493-TPS2220APWPR
Popularity Medium
Fake Threat In the Open Market 42 pct.
Supply and Demand Status Sufficient
The TPS2220APWPR devices are PMIC, manufactured by Texas Instruments,offered in 24-HTSSOP package and operated over the extended (-40°C to 85°C ) temperature range. It provides up to 1A of continuous load current,with wide input voltage operation from 3.3V, 5V, 12V and 95 mOhm RDS(on) Typ.The TPS2220APWPR offers fault protection functionality by Current Limiting (Fixed), Over Temperature.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Switch Type PCMCIA Switch
Number of Outputs 3
Voltage - Load 3.3V, 5V, 12V
Supply Voltage - Operating Not Required
Current - Output (Max) 1A
Rds On (Typ) 95 mOhm
Features Status Flag
Fault Protection Current Limiting (Fixed), Over Temperature
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 24-HTSSOP
Win Source Part Number 097493-TPS2220APWPR
Popularity Medium
Fake Threat In the Open Market 42 pct.
Supply and Demand Status Sufficient
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for TPS2220APWPR
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
TPS2220APWPR Price

TPS2220APWPR Datasheet
TPS2220APWPR Application

TPS2220APWPR Replacement
TPS2220APWPR Pdf

TPS2220APWPR Pinout
TPS2220APWPR Image

TPS2220APWPR Picture
TPS2220APWPR In Stock

TPS2220APWPR Distributor
TPS2220APWPR PMIC - Power Distribution Switches,Load Drivers

Image
Mfr.Part No
Description
Stock
High Speed LDO Regulators, Low ESR Cap. Compatible, Ultra Small Package
1044
IC REG DL BCK/LINEAR 36TQFN
1
Precision Reference
13
IC FIXED-POINT DSP 352-FC/CSP
70
Modem Chip Chipset 2.4Kbps 16-Pin SOIC T/R
55
BRIDGE RECT 1PHASE 1KV 1A DFS
2000
3-LINE TO 8-LINE DECODERS/DEMULTIPLEXERS
10

Top Sellers