Search
Filters

TPS2236DAP

Part No :
TPS2236DAP
Manufacturer :
Catalog :
PMIC - Power Distribution Switches,Load Drivers
Description :
IC POWER INTRFC SW DUAL 32HTSSOP
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 369 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Switch Type ExpressCard Switch
Number of Outputs 6
Voltage - Load 1.5V, 3.3V
Supply Voltage - Operating Not Required
Current - Output (Max) 1.3A
Rds On (Typ) 45 mOhm
Features Power Good, Status Flag
Fault Protection Current Limiting (Fixed), Over Temperature
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 32-HTSSOP
Win Source Part Number 033692-TPS2236DAP
Popularity Medium
Fake Threat In the Open Market 38 pct.
Supply and Demand Status Limited
The TPS2236DAP devices are PMIC, manufactured by Texas Instruments,offered in 32-HTSSOP package and operated over the extended (-40°C to 85°C ) temperature range. It provides up to 1.3A of continuous load current,with wide input voltage operation from 1.5V, 3.3V and 45 mOhm RDS(on) Typ.The TPS2236DAP offers fault protection functionality by Current Limiting (Fixed), Over Temperature.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Switch Type ExpressCard Switch
Number of Outputs 6
Voltage - Load 1.5V, 3.3V
Supply Voltage - Operating Not Required
Current - Output (Max) 1.3A
Rds On (Typ) 45 mOhm
Features Power Good, Status Flag
Fault Protection Current Limiting (Fixed), Over Temperature
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 32-HTSSOP
Win Source Part Number 033692-TPS2236DAP
Popularity Medium
Fake Threat In the Open Market 38 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for TPS2236DAP
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
TPS2236DAP Price

TPS2236DAP Datasheet
TPS2236DAP Application

TPS2236DAP Replacement
TPS2236DAP Pdf

TPS2236DAP Pinout
TPS2236DAP Image

TPS2236DAP Picture
TPS2236DAP In Stock

TPS2236DAP Distributor
TPS2236DAP PMIC - Power Distribution Switches,Load Drivers

Image
Mfr.Part No
Description
Stock
DUAL RECORDING /PLAYBACK PRE AMPLIFIER CIRCUIT WITH ALC
170
IC OPAMP GP 10MHZ RRO 14SOIC
3206
Camera Signal ProcessingCDS+ AGC+ Gamma
196
DIODE ZENER 10V 5W AXIAL
2104

Top Sellers