Please be advised, WIN SOURCE will be having Chinese New Year Festival holiday from 26th January to 10th February.

Please Pre-order the parts you need in advance to ensure the stability of your supply chains.

Search
Filters

TPS22913CYZVR

Part No :
TPS22913CYZVR
Manufacturer :
Catalog :
PMIC - Power Distribution Switches,Load Drivers
Description :
IC LOAD SWITCH 2A 4DSBGA
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
11+
$4.9770
$54.747
25+
$4.1430
$103.575
38+
$4.0240
$152.912
52+
$3.9050
$203.060
67+
$3.7860
$253.662
88+
$3.4290
$301.752
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 29,158 pieces
MOQ: 11 pcs
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
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 56 pct.
Supply and Demand Status Sufficient
Alternative Parts
(Cross-Reference)
FPF1203LUCX;  AAT4280AIUV-3-T1;  FPF1004;  
Estimated EOL Date 2028
Halogen Free Compliant
Country of Origin Philippines
ECCN EAR99
Introduction Date September 01, 2011
Family Name TPS22913
Win Source Part Number 092172-TPS22913CYZVR
Case / Package 4-DSBGA (0.9x0.9)
Temperature Range - Operating -40°C to 85°C (TA)
Fault Protection Reverse Current, UVLO
Features Load Discharge, Slew Rate Controlled
Input Type Non-Inverting
Rds On (Typ) 60 mOhm
Current - Output (Max) 2A
Supply Voltage - Operating Not Required
Voltage - Load 1.4 V to 5.5 V
Output Type P-Channel
Number of Outputs 1
Switch Type General Purpose
Status Active
Packaging Reel - TR
Manufacturer Texas Instruments
Categories Integrated Circuits
The TPS22913CYZVR devices are P-Channel PMIC, manufactured by Texas Instruments,offered in 4-DSBGA (0.9x0.9) package and operated over the extended (-40°C to 85°C ) temperature range. It provides up to 2A of continuous load current,with wide input voltage operation from 1.4 V to 5.5 V and 60 mOhm RDS(on) Typ.The TPS22913CYZVR offers fault protection functionality by Reverse Current, UVLO.
Products specifications
ECAD Module
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 56 pct.
Supply and Demand Status Sufficient
Alternative Parts
(Cross-Reference)
FPF1203LUCX;  AAT4280AIUV-3-T1;  FPF1004;  
Estimated EOL Date 2028
Halogen Free Compliant
Country of Origin Philippines
ECCN EAR99
Introduction Date September 01, 2011
Family Name TPS22913
Win Source Part Number 092172-TPS22913CYZVR
Case / Package 4-DSBGA (0.9x0.9)
Temperature Range - Operating -40°C to 85°C (TA)
Fault Protection Reverse Current, UVLO
Features Load Discharge, Slew Rate Controlled
Input Type Non-Inverting
Rds On (Typ) 60 mOhm
Current - Output (Max) 2A
Supply Voltage - Operating Not Required
Voltage - Load 1.4 V to 5.5 V
Output Type P-Channel
Number of Outputs 1
Switch Type General Purpose
Status Active
Packaging Reel - TR
Manufacturer Texas Instruments
Categories Integrated Circuits
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for TPS22913CYZVR
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
TPS22913CYZVR Price

TPS22913CYZVR Datasheet
TPS22913CYZVR Application

TPS22913CYZVR Replacement
TPS22913CYZVR Pdf

TPS22913CYZVR Pinout
TPS22913CYZVR Image

TPS22913CYZVR Picture
TPS22913CYZVR In Stock

TPS22913CYZVR Distributor
TPS22913CYZVR PMIC - Power Distribution Switches,Load Drivers

Image
Mfr.Part No
Description
Stock
D/A CONVERTER, SERIAL INPUT LOAD
371
MOSFET N-CH 55V 30A DPAK
6502
IC MULTIPLEXER 8X1 16TSSOP
5867
MOSFET N-CH 400V 2.6A TO220FP
1346
IGP40N65 - DISCRETE IGBT WITHOUT
122
12-Bit, 62 MSPS, 354 mW A/D Converter with Internal Sample-and-Hold
21

Top Sellers