Search
Filters

TPS22922YZPR

Part No : TPS22922YZPR
Manufacturer : Texas Instruments
Catalog : PMIC - Power Distribution Switches,Load Drivers
Description : IC LOAD SWITCH ULOW RDS 6-DSBGA
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
115+
€0.401
€46.058
270+
€0.339
€91.611
415+
€0.329
€136.328
565+
€0.319
€180.009
730+
€0.309
€225.351
975+
€0.277
€270.270
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 6,172 pieces can ship immediately
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Switch Type General Purpose
Number of Outputs 1
Output Type P-Channel
Voltage - Load 0.9 V to 3.6 V
Supply Voltage - Operating Not Required
Current - Output (Max) 2A
Rds On (Typ) 14 mOhm
Input Type Non-Inverting
Features Load Discharge, Slew Rate Controlled
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 6-DSBGA, 6-WCSP (1.4x0.9)
Win Source Part Number 043277-TPS22922YZPR
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 62 pct.
Supply and Demand Status Balance
The TPS22922YZPR devices are P-Channel PMIC, manufactured by Texas Instruments,offered in 6-DSBGA, 6-WCSP (1.4x0.9) package and operated over the extended (-40°C to 85°C ) temperature range. It provides up to 2A of continuous load current,with wide input voltage operation from 0.9 V to 3.6 V and 14 mOhm RDS(on) Typ.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Switch Type General Purpose
Number of Outputs 1
Output Type P-Channel
Voltage - Load 0.9 V to 3.6 V
Supply Voltage - Operating Not Required
Current - Output (Max) 2A
Rds On (Typ) 14 mOhm
Input Type Non-Inverting
Features Load Discharge, Slew Rate Controlled
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 6-DSBGA, 6-WCSP (1.4x0.9)
Win Source Part Number 043277-TPS22922YZPR
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 62 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for TPS22922YZPR
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
TPS22922YZPR Price

TPS22922YZPR Datasheet
TPS22922YZPR Application

TPS22922YZPR Replacement
TPS22922YZPR Pdf

TPS22922YZPR Pinout
TPS22922YZPR Image

TPS22922YZPR Picture
TPS22922YZPR In Stock

TPS22922YZPR Distributor
TPS22922YZPR PMIC - Power Distribution Switches,Load Drivers

Image
Mfr.Part No
Description
Stock
TRIAC 400V 10A TO220
91
CAP FILM 2.2UF 10% 305VAC RADIAL
3
TVS DIODE 5VWM 12.5VC 0402
22800
IC DUAL 4-STG BIN COUNTER 14-DIP
654

Top Sellers