Search
Filters

TPS22965DSGR

Part No :
TPS22965DSGR
Manufacturer :
Catalog :
PMIC - Power Distribution Switches,Load Drivers
Description :
IC LOAD SWITCH 6A 8WSON
rohs
Rated 5/5 based on 1 customer reviews
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time :
Quantity
Price
Ext. Price
115+
€0.426
€48.949
270+
€0.360
€97.244
415+
€0.350
€145.071
570+
€0.339
€193.216
740+
€0.327
€242.291
985+
€0.295
€290.258
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 100,674 pieces can ship immediately
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate shipping fee
Estimate shipping
Enter your destination to get a shipping estimate

*
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Switch Type General Purpose
Number of Outputs 1
Output Type N-Channel
Voltage - Load 2.5 V to 5.7 V
Supply Voltage - Operating 0.8 V to 5.7 V
Current - Output (Max) 6A
Rds On (Typ) 16 mOhm
Input Type Non-Inverting
Features Load Discharge, Slew Rate Controlled
Temperature Range - Operating -40°C to 105°C (TA)
Case / Package 8-WSON (2x2)
Win Source Part Number 033698-TPS22965DSGR
Family Name TPS22965
Introduction Date August 01, 2012
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2027
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 40 pct.
Supply and Demand Status Balance
Alternative Parts
(Cross-Reference)
ADP198ACPZ-R7;  SIP32416DNP-T1-GE4; SiP32414DNP-T1-GE4;  

The TPS22965DSGR devices are N-Channel PMIC, manufactured by Texas Instruments,offered in 8-WSON (2x2) package and operated over the extended (-40°C to 105°C ) temperature range. It provides up to 6A of continuous load current,with wide input voltage operation from 2.5 V to 5.7 V and 16 mOhm RDS(on) Typ.

Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Switch Type General Purpose
Number of Outputs 1
Output Type N-Channel
Voltage - Load 2.5 V to 5.7 V
Supply Voltage - Operating 0.8 V to 5.7 V
Current - Output (Max) 6A
Rds On (Typ) 16 mOhm
Input Type Non-Inverting
Features Load Discharge, Slew Rate Controlled
Temperature Range - Operating -40°C to 105°C (TA)
Case / Package 8-WSON (2x2)
Win Source Part Number 033698-TPS22965DSGR
Family Name TPS22965
Introduction Date August 01, 2012
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2027
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 40 pct.
Supply and Demand Status Balance
Alternative Parts
(Cross-Reference)
ADP198ACPZ-R7;  SIP32416DNP-T1-GE4; SiP32414DNP-T1-GE4;  
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for TPS22965DSGR
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
TPS22965DSGR Price

TPS22965DSGR Datasheet
TPS22965DSGR Application

TPS22965DSGR Replacement
TPS22965DSGR Pdf

TPS22965DSGR Pinout
TPS22965DSGR Image

TPS22965DSGR Picture
TPS22965DSGR In Stock

TPS22965DSGR Distributor
TPS22965DSGR PMIC - Power Distribution Switches,Load Drivers

Image
Mfr.Part No
Description
Stock
Stereo Digital Audio Amplifier with Headphone Driver
169
IC USB2.0 CHGR DETECT 10MICROPAK
97
10/100 BASE-T TRANSFORMER
76
IC REG LDO 2.5V 1A DDPAK / LDO Regulator Pos 2.5V 1A 6-Pin(5+Tab) TO-263 T/R
50
IC OPAMP CUR SENS 1.2MHZ SOT23-5
531
IC HDMI/DVI SWITCH GPIO 80VQFP
600

Top Sellers