Search
Filters

UPD166009T1F-E1-AY

Part No : UPD166009T1F-E1-AY
Catalog : PMIC - Power Distribution Switches,Load Drivers
Description : MOSFET N-CH TO252
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 1,600 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Renesas Electronics America
Packaging Reel - TR
Status Obsolete(EOL)
Switch Type General Purpose
Number of Outputs 1
Output Type N-Channel
Voltage - Load 8 V to 18 V
Supply Voltage - Operating Not Required
Current - Output (Max) 30A
Rds On (Typ) 8 mOhm
Input Type Non-Inverting
Features Auto Restart
Fault Protection Current Limiting (Fixed), Over Temperature
Case / Package TO-252 (MP-3ZK)
Win Source Part Number 213745-UPD166009T1F-E1-AY
Popularity Medium
Fake Threat In the Open Market 51 pct.
Supply and Demand Status Balance
Alternative Parts
(Cross-Reference)
AUIPS6021RTRL;  uPD166009AT1F-E1-AY; uPD166021AT1F-E1-AY; 
The UPD166009T1F-E1-AY devices are N-Channel PMIC, manufactured by Renesas Electronics America,offered in TO-252 (MP-3ZK) package. It provides up to 30A of continuous load current,with wide input voltage operation from 8 V to 18 V and 8 mOhm RDS(on) Typ.The UPD166009T1F-E1-AY offers fault protection functionality by Current Limiting (Fixed), Over Temperature.
Products specifications
Categories Integrated Circuits
Manufacturer Renesas Electronics America
Packaging Reel - TR
Status Obsolete(EOL)
Switch Type General Purpose
Number of Outputs 1
Output Type N-Channel
Voltage - Load 8 V to 18 V
Supply Voltage - Operating Not Required
Current - Output (Max) 30A
Rds On (Typ) 8 mOhm
Input Type Non-Inverting
Features Auto Restart
Fault Protection Current Limiting (Fixed), Over Temperature
Case / Package TO-252 (MP-3ZK)
Win Source Part Number 213745-UPD166009T1F-E1-AY
Popularity Medium
Fake Threat In the Open Market 51 pct.
Supply and Demand Status Balance
Alternative Parts
(Cross-Reference)
AUIPS6021RTRL;  uPD166009AT1F-E1-AY; uPD166021AT1F-E1-AY; 
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for UPD166009T1F-E1-AY
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
UPD166009T1F-E1-AY Price

UPD166009T1F-E1-AY Datasheet
UPD166009T1F-E1-AY Application

UPD166009T1F-E1-AY Replacement
UPD166009T1F-E1-AY Pdf

UPD166009T1F-E1-AY Pinout
UPD166009T1F-E1-AY Image

UPD166009T1F-E1-AY Picture
UPD166009T1F-E1-AY In Stock

UPD166009T1F-E1-AY Distributor
UPD166009T1F-E1-AY PMIC - Power Distribution Switches,Load Drivers

Image
Mfr.Part No
Description
Stock
HotSwitch™ USB Power Distribution Switch
500
LIN Bus Transceiver with 3.3V (5V) Regulator and Watchdog
4307
2.7 V TO 5.5 V LOW POWER 12-BIT DIGITAL-TO-ANALOG CONVERTERS WITH POWER DOWN
150
P-Channel Enhancement Mode MOSFET
56
IC OPAMP GP 2.2MHZ 8SOIC
72
TVS DIODE 3.3VWM 10.9VC SOT23
520
IC RESET MONITOR 1.25V SOP
318