Search
Filters

VN7010AJTR-E

Part No : VN7010AJTR-E
Manufacturer : STMicroelectronics
Catalog : PMIC - Power Distribution Switches,Load Drivers
Description : IC DVR HIGH-SIDE 1CH POWERSSO-16
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
25+
$2.368
$59.200
50+
$2.003
$100.150
80+
$1.943
$155.440
110+
$1.882
$207.020
140+
$1.821
$254.940
185+
$1.639
$303.215
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 1,500 pieces can ship immediately
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Products specifications
Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Switch Type General Purpose
Number of Outputs 1
Output Type N-Channel
Voltage - Load 4 V to 28 V
Supply Voltage - Operating Not Required
Current - Output (Max) 65A
Rds On (Typ) 10 mOhm
Input Type Non-Inverting
Features Auto Restart, Status Flag
Fault Protection Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage, UVLO
Temperature Range - Operating -40°C to 150°C (TJ)
Case / Package PowerSSO-16
Win Source Part Number 111193-VN7010AJTR-E
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 63 pct.
Supply and Demand Status Limited
The VN7010AJTR-E devices are N-Channel PMIC, manufactured by STMicroelectronics,offered in PowerSSO-16 package and operated over the extended (-40°C to 150°C ) temperature range. It provides up to 65A of continuous load current,with wide input voltage operation from 4 V to 28 V and 10 mOhm RDS(on) Typ.The VN7010AJTR-E offers fault protection functionality by Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage, UVLO.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Switch Type General Purpose
Number of Outputs 1
Output Type N-Channel
Voltage - Load 4 V to 28 V
Supply Voltage - Operating Not Required
Current - Output (Max) 65A
Rds On (Typ) 10 mOhm
Input Type Non-Inverting
Features Auto Restart, Status Flag
Fault Protection Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage, UVLO
Temperature Range - Operating -40°C to 150°C (TJ)
Case / Package PowerSSO-16
Win Source Part Number 111193-VN7010AJTR-E
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 63 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for VN7010AJTR-E
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
VN7010AJTR-E Price

VN7010AJTR-E Datasheet
VN7010AJTR-E Application

VN7010AJTR-E Replacement
VN7010AJTR-E Pdf

VN7010AJTR-E Pinout
VN7010AJTR-E Image

VN7010AJTR-E Picture
VN7010AJTR-E In Stock

VN7010AJTR-E Distributor
VN7010AJTR-E PMIC - Power Distribution Switches,Load Drivers

Image
Mfr.Part No
Description
Stock
IC DAC 12BIT SPI/SRL SOT23-8
500
IC REG BUCK 3.3V 5A TO263-7
687
IC FF D-TYPE SNGL 6BIT 16SOIC / Hex D Flip-Flop with Common Clock and Reset
699
IC MCU 16BIT 4KB FLASH 16QFN
25
Microprocessor Reset IC
1200

Top Sellers