Search
Filters

VN750STR-E

Part No :
VN750STR-E
Manufacturer :
Catalog :
PMIC - Power Distribution Switches,Load Drivers
Description :
IC DRIVER HIGH SIDE 8-SOIC
rohs
Rated 5/5 based on 1 customer reviews
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time :
Quantity
Price
Ext. Price
50+
€0.896
€44.812
120+
€0.758
€90.994
185+
€0.736
€136.166
250+
€0.713
€178.223
325+
€0.690
€224.169
430+
€0.621
€267.125
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 9,850 pieces can ship immediately
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate shipping fee
Estimate shipping
Enter your destination to get a shipping estimate

*
Products specifications
Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Switch Type General Purpose
Number of Outputs 1
Output Type N-Channel
Voltage - Load 5.5 V to 36 V
Supply Voltage - Operating Not Required
Current - Output (Max) 6A
Rds On (Typ) 60 mOhm (Max)
Input Type Non-Inverting
Features Auto Restart, Status Flag
Fault Protection Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage
Temperature Range - Operating -40°C to 150°C (TJ)
Case / Package 8-SO
Win Source Part Number 037805-VN750STR-E
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 28 pct.
Supply and Demand Status Balance
Family Name VN750
Introduction Date October 01, 2004
ECCN EAR99
Estimated EOL Date Obsolete
Alternative Parts
(Cross-Reference)
VN750S13TR;  VN750S;  VN750S-E; 
The VN750STR-E devices are N-Channel PMIC, manufactured by STMicroelectronics,offered in 8-SO package and operated over the extended (-40°C to 150°C ) temperature range. It provides up to 6A of continuous load current,with wide input voltage operation from 5.5 V to 36 V and 60 mOhm (Max) RDS(on) Typ.The VN750STR-E offers fault protection functionality by Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Switch Type General Purpose
Number of Outputs 1
Output Type N-Channel
Voltage - Load 5.5 V to 36 V
Supply Voltage - Operating Not Required
Current - Output (Max) 6A
Rds On (Typ) 60 mOhm (Max)
Input Type Non-Inverting
Features Auto Restart, Status Flag
Fault Protection Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage
Temperature Range - Operating -40°C to 150°C (TJ)
Case / Package 8-SO
Win Source Part Number 037805-VN750STR-E
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 28 pct.
Supply and Demand Status Balance
Family Name VN750
Introduction Date October 01, 2004
ECCN EAR99
Estimated EOL Date Obsolete
Alternative Parts
(Cross-Reference)
VN750S13TR;  VN750S;  VN750S-E; 
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for VN750STR-E
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
VN750STR-E Price

VN750STR-E Datasheet
VN750STR-E Application

VN750STR-E Replacement
VN750STR-E Pdf

VN750STR-E Pinout
VN750STR-E Image

VN750STR-E Picture
VN750STR-E In Stock

VN750STR-E Distributor
VN750STR-E PMIC - Power Distribution Switches,Load Drivers

Image
Mfr.Part No
Description
Stock
Advanced LinCMOSE RAIL-TO-RAIL OUTPUT WIDE-INPUT-VOLTAGE OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8TSSOP
129
Op Amp Quad Wideband Amplifier R-R I/O ±3.25V/6.5V 14-Pin SOIC N / IC OPAMP GP 10MHZ RRO 14SOIC
8
TVS DIODE 8.55VWM 14.5VC SMC
158
IC FLASH 8MBIT 66MHZ 8VDFN
1998

Top Sellers