Search
Filters

VN751STR

Part No : VN751STR
Manufacturer : STMicroelectronics
Catalog : PMIC - Power Distribution Switches,Load Drivers
Description : IC DRIVER HIGH SIDE 8-SOIC
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
40+
€1.227
€49.089
90+
€0.969
€87.230
300+
€0.872
€261.612
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 1,830 pieces can ship immediately
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Products specifications
Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Switch Type General Purpose
Number of Outputs 1
Output Type N-Channel
Voltage - Load 5.5 V to 36 V
Supply Voltage - Operating Not Required
Current - Output (Max) 2.5A
Rds On (Typ) 60 mOhm
Input Type Non-Inverting
Features Auto Restart, Status Flag
Fault Protection Current Limiting (Fixed), Over Temperature, Over Voltage
Temperature Range - Operating -40°C to 150°C (TJ)
Case / Package 8-SO
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 036427-VN751STR
Family Name VN751S
Introduction Date March 08, 2005
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2026
Raw Materials Based on silicon element (Si) ; Blue-grey metallic luster
Is this a common-used part? Yes
Popularity High
Fake Threat 72 pct.
Supply and Demand Status Balance
ECAD Models Contact us to download
Material Safety Data Sheet(MSDS) Get Access
Alternative Parts
(Cross-Reference)
VN751S;  
The VN751STR devices are N-Channel PMIC, manufactured by STMicroelectronics,offered in 8-SO package and operated over the extended (-40°C to 150°C ) temperature range. It provides up to 2.5A of continuous load current,with wide input voltage operation from 5.5 V to 36 V and 60 mOhm RDS(on) Typ.The VN751STR offers fault protection functionality by Current Limiting (Fixed), Over Temperature, Over Voltage.
Products specifications
Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Switch Type General Purpose
Number of Outputs 1
Output Type N-Channel
Voltage - Load 5.5 V to 36 V
Supply Voltage - Operating Not Required
Current - Output (Max) 2.5A
Rds On (Typ) 60 mOhm
Input Type Non-Inverting
Features Auto Restart, Status Flag
Fault Protection Current Limiting (Fixed), Over Temperature, Over Voltage
Temperature Range - Operating -40°C to 150°C (TJ)
Case / Package 8-SO
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 036427-VN751STR
Family Name VN751S
Introduction Date March 08, 2005
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2026
Raw Materials Based on silicon element (Si) ; Blue-grey metallic luster
Is this a common-used part? Yes
Popularity High
Fake Threat 72 pct.
Supply and Demand Status Balance
ECAD Models Contact us to download
Material Safety Data Sheet(MSDS) Get Access
Alternative Parts
(Cross-Reference)
VN751S;  
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for VN751STR
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
VN751STR Price

VN751STR Datasheet
VN751STR Application

VN751STR Replacement
VN751STR Pdf

VN751STR Pinout
VN751STR Image

VN751STR Picture
VN751STR In Stock

VN751STR Distributor
VN751STR PMIC - Power Distribution Switches,Load Drivers

Image
Mfr.Part No
Description
Stock
IC LINE RVR 3V QUAD DIFF 16TSSOP
197
OPTOISO 3.75KV PSH PULL 6MFSOP-5
572
FIXED IND 15UH 600MA 480 MOHM
1150
Power MOSFET(Vdss=20V, Rds(on)max=6.0mohm, Id=110A⑥)
186
6-PIN DIP RANDOM-PHASE OPTOISOLATORS TRIAC DRIVERS (600 VOLT PEAK)
200
TVS DIODE 24VWM 41VC SOT23
4220