Search
Filters

VND14NV04-E

MOSFET N-CH 40V 12A DPAK
Manufacturer: STMicroelectronics
rohs
Rated 5/5 based on 1 customer reviews
Availability: 1 In Stock
The VND14NV04-E devices are N-Channel PMIC, manufactured by STMicroelectronics,offered in D-Pak package and operated over the extended (-40°C to 150°C ) temperature range. It provides up to 12A of continuous load current,with wide input voltage operation from 36V (Max) and 35 mOhm (Max) RDS(on) Typ.The VND14NV04-E offers fault protection functionality by Current Limiting (Fixed), Over Temperature, Over Voltage.
Products specifications
Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Switch Type General Purpose
Number of Outputs 1
Output Type N-Channel
Voltage - Load 36V (Max)
Supply Voltage - Operating Not Required
Current - Output (Max) 12A
Rds On (Typ) 35 mOhm (Max)
Input Type Non-Inverting
Fault Protection Current Limiting (Fixed), Over Temperature, Over Voltage
Temperature Range - Operating -40°C to 150°C (TJ)
Case / Package D-Pak
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 213869-VND14NV04-E
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Switch Type General Purpose
Number of Outputs 1
Output Type N-Channel
Voltage - Load 36V (Max)
Supply Voltage - Operating Not Required
Current - Output (Max) 12A
Rds On (Typ) 35 mOhm (Max)
Input Type Non-Inverting
Fault Protection Current Limiting (Fixed), Over Temperature, Over Voltage
Temperature Range - Operating -40°C to 150°C (TJ)
Case / Package D-Pak
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 213869-VND14NV04-E
VND14NV04-E Price

VND14NV04-E Datasheet
VND14NV04-E Application

VND14NV04-E Replacement
VND14NV04-E Pdf

VND14NV04-E Pinout
VND14NV04-E Image

VND14NV04-E Picture
VND14NV04-E In Stock

VND14NV04-E Distributor
VND14NV04-E PMIC - Power Distribution Switches,Load Drivers

Image
Mfr.Part No
Description
Stock
GLASS PASSIVATED JUNCTION TRANSIENT VOLTAGE SUPPRESSOR
733
IC CONTROLLER POE 38-QFN
1703
HEX INVERTER BUFFERS/DRIVERS WITH OPEN-COLLECTOR HIGH-VOLTAGE OUTPUTS
488
IC MONITOR TRPL SPPLY PREC 8MSOP
2973