Search
Filters

VND14NV0413TR

MOSFET POWER 40V 12A DPAK
Manufacturer: STMicroelectronics
rohs
Rated 5/5 based on 1 customer reviews

The VND14NV0413TR devices are N-Channel PMIC, manufactured by STMicroelectronics,offered in D-Pak package and operated over the extended (-40°C to 150°C ) temperature range. It provides up to 12A of continuous load current,with wide input voltage operation from 36V (Max) and 35 mOhm (Max) RDS(on) Typ.The VND14NV0413TR offers fault protection functionality by Current Limiting (Fixed), Over Temperature, Over Voltage.

Quantity
Price
Ext. Price
25+
$1.070
$26.750
75+
$1.000
$75.000
Availability: 1 In Stock
This product has a minimum quantity of 25
Products specifications
Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Switch Type General Purpose
Number of Outputs 1
Output Type N-Channel
Voltage - Load 36V (Max)
Supply Voltage - Operating Not Required
Current - Output (Max) 12A
Rds On (Typ) 35 mOhm (Max)
Input Type Non-Inverting
Fault Protection Current Limiting (Fixed), Over Temperature, Over Voltage
Temperature Range - Operating -40°C to 150°C (TJ)
Case / Package D-Pak
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 038119-VND14NV0413TR
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Switch Type General Purpose
Number of Outputs 1
Output Type N-Channel
Voltage - Load 36V (Max)
Supply Voltage - Operating Not Required
Current - Output (Max) 12A
Rds On (Typ) 35 mOhm (Max)
Input Type Non-Inverting
Fault Protection Current Limiting (Fixed), Over Temperature, Over Voltage
Temperature Range - Operating -40°C to 150°C (TJ)
Case / Package D-Pak
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 038119-VND14NV0413TR
VND14NV0413TR Price

VND14NV0413TR Datasheet
VND14NV0413TR Application

VND14NV0413TR Replacement
VND14NV0413TR Pdf

VND14NV0413TR Pinout
VND14NV0413TR Image

VND14NV0413TR Picture
VND14NV0413TR In Stock

VND14NV0413TR Distributor
VND14NV0413TR PMIC - Power Distribution Switches,Load Drivers

Image
Mfr.Part No
Description
Stock
IC BUS BUFFER TRI-ST N-INV SMV5
17705
CHMOS SINGLE-CHIP 8-BIT MICROCONTROLLER
1270
CONN HEADER FPC .4MM 30POS SMD
11700
CAP CER 3.9PF 150V 0606
4649
DIP Photo Coupler
7000
CONTACT TAB 20-16AWG
13392