Search
Filters

VND5004ATR-E

IC DRIVER HIGH SIDE 24PQFN
Manufacturer: STMicroelectronics
rohs
Rated 5/5 based on 1 customer reviews
Quantity
Price
Ext. Price
10+
$7.988
$79.880
20+
$6.307
$126.140
55+
$5.676
$312.180
Availability: 1 In Stock
This product has a minimum quantity of 10
The VND5004ATR-E devices are N-Channel PMIC, manufactured by STMicroelectronics,offered in 24-PQFN (12x12) package and operated over the extended (-40°C to 150°C ) temperature range. It provides up to 70A of continuous load current,with wide input voltage operation from 4.5 V to 27 V and 4 mOhm (Max) RDS(on) Typ.The VND5004ATR-E offers fault protection functionality by Current Limiting (Fixed), Over Temperature, Over Voltage.
Products specifications
Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Switch Type General Purpose
Number of Outputs 2
Output Type N-Channel
Voltage - Load 4.5 V to 27 V
Supply Voltage - Operating Not Required
Current - Output (Max) 70A
Rds On (Typ) 4 mOhm (Max)
Input Type Non-Inverting
Features Auto Restart
Fault Protection Current Limiting (Fixed), Over Temperature, Over Voltage
Temperature Range - Operating -40°C to 150°C (TJ)
Case / Package 24-PQFN (12x12)
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 054201-VND5004ATR-E
Family Name VND5004A
Introduction Date September 15, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2023
Alternative Parts
(Cross-Reference)
VND5004ASP30TR-E;   VND5004A-E; 
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Switch Type General Purpose
Number of Outputs 2
Output Type N-Channel
Voltage - Load 4.5 V to 27 V
Supply Voltage - Operating Not Required
Current - Output (Max) 70A
Rds On (Typ) 4 mOhm (Max)
Input Type Non-Inverting
Features Auto Restart
Fault Protection Current Limiting (Fixed), Over Temperature, Over Voltage
Temperature Range - Operating -40°C to 150°C (TJ)
Case / Package 24-PQFN (12x12)
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 054201-VND5004ATR-E
Family Name VND5004A
Introduction Date September 15, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2023
Alternative Parts
(Cross-Reference)
VND5004ASP30TR-E;   VND5004A-E; 
VND5004ATR-E Price

VND5004ATR-E Datasheet
VND5004ATR-E Application

VND5004ATR-E Replacement
VND5004ATR-E Pdf

VND5004ATR-E Pinout
VND5004ATR-E Image

VND5004ATR-E Picture
VND5004ATR-E In Stock

VND5004ATR-E Distributor
VND5004ATR-E PMIC - Power Distribution Switches,Load Drivers

Image
Mfr.Part No
Description
Stock
LANCAM B Family
10250
Isolation 10.0 AMPS. Schottky Barrier Rectifiers
790
IC REG LDO 5V 0.15A SOT23A-3
1
IC REG BUCK BST PROG 2A 20DSBGA
1010
32K/16K x8, 32K/16K x9 Dual-Port Static RAM
13000
MOSFET N-CH 55V 90A TO-220
2000