Search
Filters

VND7030AJTR-E

Part No : VND7030AJTR-E
Manufacturer : STMicroelectronics
Catalog : PMIC - Power Distribution Switches,Load Drivers
Description : IC DVR HIGH-SIDE 2CH POWERSSO-16
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
30+
€1.612
€48.362
75+
€1.364
€102.271
110+
€1.322
€145.442
155+
€1.281
€198.522
195+
€1.240
€241.867
260+
€1.116
€290.190
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 1 pieces can ship immediately
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Products specifications
Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Switch Type General Purpose
Number of Outputs 2
Output Type N-Channel
Voltage - Load 4 V to 28 V
Supply Voltage - Operating Not Required
Current - Output (Max) 40A
Rds On (Typ) 31 mOhm
Input Type Non-Inverting
Features Auto Restart, Status Flag
Fault Protection Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage, UVLO
Temperature Range - Operating -40°C to 150°C (TJ)
Case / Package PowerSSO-16
Win Source Part Number 110822-VND7030AJTR-E
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 58 pct.
Supply and Demand Status Limited
The VND7030AJTR-E devices are N-Channel PMIC, manufactured by STMicroelectronics,offered in PowerSSO-16 package and operated over the extended (-40°C to 150°C ) temperature range. It provides up to 40A of continuous load current,with wide input voltage operation from 4 V to 28 V and 31 mOhm RDS(on) Typ.The VND7030AJTR-E offers fault protection functionality by Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage, UVLO.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Switch Type General Purpose
Number of Outputs 2
Output Type N-Channel
Voltage - Load 4 V to 28 V
Supply Voltage - Operating Not Required
Current - Output (Max) 40A
Rds On (Typ) 31 mOhm
Input Type Non-Inverting
Features Auto Restart, Status Flag
Fault Protection Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage, UVLO
Temperature Range - Operating -40°C to 150°C (TJ)
Case / Package PowerSSO-16
Win Source Part Number 110822-VND7030AJTR-E
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 58 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for VND7030AJTR-E
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
VND7030AJTR-E Price

VND7030AJTR-E Datasheet
VND7030AJTR-E Application

VND7030AJTR-E Replacement
VND7030AJTR-E Pdf

VND7030AJTR-E Pinout
VND7030AJTR-E Image

VND7030AJTR-E Picture
VND7030AJTR-E In Stock

VND7030AJTR-E Distributor
VND7030AJTR-E PMIC - Power Distribution Switches,Load Drivers

Image
Mfr.Part No
Description
Stock
DIODE ARRAY SCHOTTKY 35V TO247AC
87
6A High-Speed MOSFET Drivers
376
Schottky barrier diode
151
IC BUS TRANSCVR TRI-ST DL 10UQFN
19008
GLASS PASSIVATED JUNCTION SILICON ZENER DIODE(VOLTAGE - 11 TO 200 Volts Power - 1.5 Watts) | DIODE ZENER 47V 3W AXIAL
2150
1.0A SURFACE MOUNT GLASS PASSIVATED RECTIFIER
1002
Standard low Power high Performance Microcontroller
77
High Frequency Synchronous Buck Converters for Computer Processor Power
12958

Top Sellers