Search
Filters

VND830ASP13TR

Part No : VND830ASP13TR
Manufacturer : STMicroelectronics
Catalog : PMIC - Power Distribution Switches,Load Drivers
Description : IC DRIVER 2CHAN HI SIDE PWR SO10
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
19+
€2.399
€45.589
45+
€2.030
€91.368
70+
€1.969
€137.844
95+
€1.907
€181.175
125+
€1.846
€230.738
165+
€1.661
€274.131
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 3,441 pieces can ship immediately
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Products specifications
Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Switch Type General Purpose
Number of Outputs 2
Output Type N-Channel
Voltage - Load 5.5 V to 36 V
Supply Voltage - Operating Not Required
Current - Output (Max) 6A
Rds On (Typ) 60 mOhm (Max)
Input Type Non-Inverting
Fault Protection Current Limiting (Fixed), Over Temperature, Over Voltage
Temperature Range - Operating -40°C to 150°C (TJ)
Case / Package 10-PowerSO
Win Source Part Number 036447-VND830ASP13TR
Popularity Medium
Fake Threat In the Open Market 59 pct.
Supply and Demand Status Balance

The VND830ASP13TR devices are N-Channel PMIC, manufactured by STMicroelectronics,offered in 10-PowerSO package and operated over the extended (-40°C to 150°C ) temperature range. It provides up to 6A of continuous load current,with wide input voltage operation from 5.5 V to 36 V and 60 mOhm (Max) RDS(on) Typ.The VND830ASP13TR offers fault protection functionality by Current Limiting (Fixed), Over Temperature, Over Voltage.

Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Switch Type General Purpose
Number of Outputs 2
Output Type N-Channel
Voltage - Load 5.5 V to 36 V
Supply Voltage - Operating Not Required
Current - Output (Max) 6A
Rds On (Typ) 60 mOhm (Max)
Input Type Non-Inverting
Fault Protection Current Limiting (Fixed), Over Temperature, Over Voltage
Temperature Range - Operating -40°C to 150°C (TJ)
Case / Package 10-PowerSO
Win Source Part Number 036447-VND830ASP13TR
Popularity Medium
Fake Threat In the Open Market 59 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for VND830ASP13TR
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
VND830ASP13TR Price

VND830ASP13TR Datasheet
VND830ASP13TR Application

VND830ASP13TR Replacement
VND830ASP13TR Pdf

VND830ASP13TR Pinout
VND830ASP13TR Image

VND830ASP13TR Picture
VND830ASP13TR In Stock

VND830ASP13TR Distributor
VND830ASP13TR PMIC - Power Distribution Switches,Load Drivers

Image
Mfr.Part No
Description
Stock
N-Channel Enhancement Mode Field Effect Transistor
10
FET RF 65V 2.17GHZ NI780S
24
PNP EPITAXIAL PLANAR TRANSISTOR
300
IC MCU 8BIT 60KB FLASH 48LQFP
82
IC REG BUCK ADJ 0.8A DL SYNC
4743

Top Sellers