Search
Filters

VND830PEP-E

Part No : VND830PEP-E
Manufacturer : STMicroelectronics
Catalog : PMIC - Power Distribution Switches,Load Drivers
Description : IC DRIVER HIGH SIDE 2CH PWRSSO24
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 203 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Switch Type General Purpose
Number of Outputs 2
Output Type N-Channel
Voltage - Load 5.5 V to 36 V
Supply Voltage - Operating Not Required
Current - Output (Max) 6A
Rds On (Typ) 60 mOhm (Max)
Input Type Non-Inverting
Features Auto Restart
Fault Protection Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage
Temperature Range - Operating -40°C to 150°C (TJ)
Case / Package PowerSSO-24
Win Source Part Number 054216-VND830PEP-E
Popularity Medium
Fake Threat In the Open Market 39 pct.
Supply and Demand Status Limited
The VND830PEP-E devices are N-Channel PMIC, manufactured by STMicroelectronics,offered in PowerSSO-24 package and operated over the extended (-40°C to 150°C ) temperature range. It provides up to 6A of continuous load current,with wide input voltage operation from 5.5 V to 36 V and 60 mOhm (Max) RDS(on) Typ.The VND830PEP-E offers fault protection functionality by Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Switch Type General Purpose
Number of Outputs 2
Output Type N-Channel
Voltage - Load 5.5 V to 36 V
Supply Voltage - Operating Not Required
Current - Output (Max) 6A
Rds On (Typ) 60 mOhm (Max)
Input Type Non-Inverting
Features Auto Restart
Fault Protection Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage
Temperature Range - Operating -40°C to 150°C (TJ)
Case / Package PowerSSO-24
Win Source Part Number 054216-VND830PEP-E
Popularity Medium
Fake Threat In the Open Market 39 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for VND830PEP-E
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
VND830PEP-E Price

VND830PEP-E Datasheet
VND830PEP-E Application

VND830PEP-E Replacement
VND830PEP-E Pdf

VND830PEP-E Pinout
VND830PEP-E Image

VND830PEP-E Picture
VND830PEP-E In Stock

VND830PEP-E Distributor
VND830PEP-E PMIC - Power Distribution Switches,Load Drivers

Image
Mfr.Part No
Description
Stock
IC FPGA 343 I/O 484FBGA
DUAL LOW VF SCHOTTKY RECTIFIER
33
TVS DIODE 15VWM 24.4VC SMPC
300
MOSFET N-CH 600V TO-251-3
15893
CONN RCPT AIRMAX 54POS 2MM R/A
238
4-Channel, Rail-to-Rail, CMOS BUFFER AMPLIFIER
338
5A Dual Supply, Low Voltage, High Bandwidth LDO
172

Top Sellers