Search
Filters

VNN1NV0413TR

Part No : VNN1NV0413TR
Manufacturer : STMicroelectronics
Catalog : PMIC - Power Distribution Switches,Load Drivers
Description : MOSFET N-CH 40V 1.7A SOT223
Rohs State : Need to verify
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
60+
$0.848
$50.880
140+
$0.718
$100.520
220+
$0.696
$153.120
300+
$0.674
$202.200
385+
$0.653
$251.405
515+
$0.587
$302.305
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 6,294 pieces can ship immediately
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Products specifications
Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Switch Type General Purpose
Number of Outputs 1
Output Type N-Channel
Voltage - Load 36V (Max)
Supply Voltage - Operating Not Required
Current - Output (Max) 1.7A
Rds On (Typ) 250 mOhm (Max)
Input Type Non-Inverting
Fault Protection Current Limiting (Fixed), Over Temperature, Over Voltage
Temperature Range - Operating -40°C to 150°C (TJ)
Case / Package SOT-223
Win Source Part Number 113630-VNN1NV0413TR
Popularity Medium
Fake Threat In the Open Market 60 pct.
Supply and Demand Status Balance
The VNN1NV0413TR devices are N-Channel PMIC, manufactured by STMicroelectronics,offered in SOT-223 package and operated over the extended (-40°C to 150°C ) temperature range. It provides up to 1.7A of continuous load current,with wide input voltage operation from 36V (Max) and 250 mOhm (Max) RDS(on) Typ.The VNN1NV0413TR offers fault protection functionality by Current Limiting (Fixed), Over Temperature, Over Voltage.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Switch Type General Purpose
Number of Outputs 1
Output Type N-Channel
Voltage - Load 36V (Max)
Supply Voltage - Operating Not Required
Current - Output (Max) 1.7A
Rds On (Typ) 250 mOhm (Max)
Input Type Non-Inverting
Fault Protection Current Limiting (Fixed), Over Temperature, Over Voltage
Temperature Range - Operating -40°C to 150°C (TJ)
Case / Package SOT-223
Win Source Part Number 113630-VNN1NV0413TR
Popularity Medium
Fake Threat In the Open Market 60 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for VNN1NV0413TR
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
VNN1NV0413TR Price

VNN1NV0413TR Datasheet
VNN1NV0413TR Application

VNN1NV0413TR Replacement
VNN1NV0413TR Pdf

VNN1NV0413TR Pinout
VNN1NV0413TR Image

VNN1NV0413TR Picture
VNN1NV0413TR In Stock

VNN1NV0413TR Distributor
VNN1NV0413TR PMIC - Power Distribution Switches,Load Drivers

Image
Mfr.Part No
Description
Stock
128K x 8 LOW POWER AND LOW Vcc
162
QUICKSWITCH PRODUCTS HIGH-SPEED CMOS 24-BIT BUS SWITCH
200
Low Voltage, Zero Power E2CMOS PLD Generic Array Logic
3
3A STEP DOWN VOLTAGE REGULATOR
126
In-System Programmable SuperFAST™ High Density PLD
5

Top Sellers