Search
Filters

VNQ05XSP16TR-E

Part No : VNQ05XSP16TR-E
Manufacturer : STMicroelectronics
Catalog : PMIC - Power Distribution Switches,Load Drivers
Description : IC SSR HI SIDE QUAD 36V PWRSO16
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
13+
€3.991
€51.879
30+
€3.376
€101.288
45+
€3.274
€147.339
65+
€3.172
€206.188
80+
€3.070
€245.604
105+
€2.763
€290.099
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 1 pieces can ship immediately
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate shipping fee
Estimate shipping
Enter your destination to get a shipping estimate

*
Products specifications
Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Switch Type General Purpose
Number of Outputs 4
Output Type N-Channel
Voltage - Load 5.5 V to 36 V
Supply Voltage - Operating Not Required
Current - Output (Max) 5A
Rds On (Typ) 110 mOhm (Max)
Input Type Non-Inverting
Fault Protection Current Limiting (Fixed), Over Temperature, Over Voltage
Temperature Range - Operating -40°C to 150°C (TJ)
Case / Package PowerSO-16
Win Source Part Number 037234-VNQ05XSP16TR-E
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 37 pct.
Supply and Demand Status Limited
The VNQ05XSP16TR-E devices are N-Channel PMIC, manufactured by STMicroelectronics,offered in PowerSO-16 package and operated over the extended (-40°C to 150°C ) temperature range. It provides up to 5A of continuous load current,with wide input voltage operation from 5.5 V to 36 V and 110 mOhm (Max) RDS(on) Typ.The VNQ05XSP16TR-E offers fault protection functionality by Current Limiting (Fixed), Over Temperature, Over Voltage.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Switch Type General Purpose
Number of Outputs 4
Output Type N-Channel
Voltage - Load 5.5 V to 36 V
Supply Voltage - Operating Not Required
Current - Output (Max) 5A
Rds On (Typ) 110 mOhm (Max)
Input Type Non-Inverting
Fault Protection Current Limiting (Fixed), Over Temperature, Over Voltage
Temperature Range - Operating -40°C to 150°C (TJ)
Case / Package PowerSO-16
Win Source Part Number 037234-VNQ05XSP16TR-E
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 37 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for VNQ05XSP16TR-E
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
VNQ05XSP16TR-E Price

VNQ05XSP16TR-E Datasheet
VNQ05XSP16TR-E Application

VNQ05XSP16TR-E Replacement
VNQ05XSP16TR-E Pdf

VNQ05XSP16TR-E Pinout
VNQ05XSP16TR-E Image

VNQ05XSP16TR-E Picture
VNQ05XSP16TR-E In Stock

VNQ05XSP16TR-E Distributor
VNQ05XSP16TR-E PMIC - Power Distribution Switches,Load Drivers

Image
Mfr.Part No
Description
Stock
IC REG BUCK SMD
663
High Power Step-Down Synchronous DC/DC Controllers for Low Voltage Operation
1
DIODE GPP 1A 600V 4DIP
6328
5-Pin Microprocessor Supervisory Circuits
14
FIXED IND 47UH 130MA 4.2 OHM SMD
60
POWER TRANSISTORS(2.0A,60-100V,50W) | TRANS PNP DARL 80V 2A TO-220AB
465

Top Sellers