Search
Filters

VNQ810PEP-E

Part No : VNQ810PEP-E
Manufacturer : STMicroelectronics
Catalog : PMIC - Power Distribution Switches,Load Drivers
Description : IC DRIVER HISIDE QUAD POWERSSO24
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 163 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Switch Type General Purpose
Number of Outputs 4
Output Type N-Channel
Voltage - Load 5.5 V to 36 V
Supply Voltage - Operating Not Required
Current - Output (Max) 3.5A
Rds On (Typ) 160 mOhm (Max)
Input Type Non-Inverting
Features Auto Restart, Status Flag
Fault Protection Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage
Temperature Range - Operating -40°C to 150°C (TJ)
Case / Package PowerSSO-24
Win Source Part Number 054227-VNQ810PEP-E
Popularity Medium
Fake Threat In the Open Market 29 pct.
Supply and Demand Status Limited
The VNQ810PEP-E devices are N-Channel PMIC, manufactured by STMicroelectronics,offered in PowerSSO-24 package and operated over the extended (-40°C to 150°C ) temperature range. It provides up to 3.5A of continuous load current,with wide input voltage operation from 5.5 V to 36 V and 160 mOhm (Max) RDS(on) Typ.The VNQ810PEP-E offers fault protection functionality by Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Switch Type General Purpose
Number of Outputs 4
Output Type N-Channel
Voltage - Load 5.5 V to 36 V
Supply Voltage - Operating Not Required
Current - Output (Max) 3.5A
Rds On (Typ) 160 mOhm (Max)
Input Type Non-Inverting
Features Auto Restart, Status Flag
Fault Protection Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage
Temperature Range - Operating -40°C to 150°C (TJ)
Case / Package PowerSSO-24
Win Source Part Number 054227-VNQ810PEP-E
Popularity Medium
Fake Threat In the Open Market 29 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for VNQ810PEP-E
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
VNQ810PEP-E Price

VNQ810PEP-E Datasheet
VNQ810PEP-E Application

VNQ810PEP-E Replacement
VNQ810PEP-E Pdf

VNQ810PEP-E Pinout
VNQ810PEP-E Image

VNQ810PEP-E Picture
VNQ810PEP-E In Stock

VNQ810PEP-E Distributor
VNQ810PEP-E PMIC - Power Distribution Switches,Load Drivers

Image
Mfr.Part No
Description
Stock
6-A, 5-V Input Non-Isolated Wide-Output Adjust Power Module
7
High Speed Switching Applications Analog Switch Applications
800
LED COB MINI ZENIGATA NEU WHT
150
Multiplexed-Input Video Amplifiers
43

Top Sellers