We are having Chinese New Year holiday from 19th Jan to 2nd Feb and back to work from 3rd Feb onwards, order will be processed on 3rd Feb, Happy CNY!

Search
Filters

VNS1NV04-E

Part No : VNS1NV04-E
Manufacturer : STMicroelectronics
Catalog : PMIC - Power Distribution Switches,Load Drivers
Description : IC PWR MOSFET M03 40V 1.7A 8SOIC
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
50+
$1.007
$50.350
120+
$0.852
$102.240
185+
$0.827
$152.995
250+
$0.801
$200.250
325+
$0.775
$251.875
430+
$0.698
$300.140
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 354 pieces can ship immediately
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Products specifications
Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Switch Type General Purpose
Number of Outputs 1
Output Type N-Channel
Voltage - Load 36V (Max)
Supply Voltage - Operating Not Required
Current - Output (Max) 1.7A
Rds On (Typ) 250 mOhm (Max)
Input Type Non-Inverting
Fault Protection Current Limiting (Fixed), Over Temperature, Over Voltage
Temperature Range - Operating -40°C to 150°C (TJ)
Case / Package 8-SO
Win Source Part Number 054230-VNS1NV04-E
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 69 pct.
Supply and Demand Status Limited
Family Name VNS1NV04
Introduction Date April 02, 2002
ECCN EAR99
Estimated EOL Date Obsolete
Alternative Parts
(Cross-Reference)
VNS1NV04P-E;  VNS1NV04TR;   VNS1NV04; 
The VNS1NV04-E devices are N-Channel PMIC, manufactured by STMicroelectronics,offered in 8-SO package and operated over the extended (-40°C to 150°C ) temperature range. It provides up to 1.7A of continuous load current,with wide input voltage operation from 36V (Max) and 250 mOhm (Max) RDS(on) Typ.The VNS1NV04-E offers fault protection functionality by Current Limiting (Fixed), Over Temperature, Over Voltage.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Switch Type General Purpose
Number of Outputs 1
Output Type N-Channel
Voltage - Load 36V (Max)
Supply Voltage - Operating Not Required
Current - Output (Max) 1.7A
Rds On (Typ) 250 mOhm (Max)
Input Type Non-Inverting
Fault Protection Current Limiting (Fixed), Over Temperature, Over Voltage
Temperature Range - Operating -40°C to 150°C (TJ)
Case / Package 8-SO
Win Source Part Number 054230-VNS1NV04-E
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 69 pct.
Supply and Demand Status Limited
Family Name VNS1NV04
Introduction Date April 02, 2002
ECCN EAR99
Estimated EOL Date Obsolete
Alternative Parts
(Cross-Reference)
VNS1NV04P-E;  VNS1NV04TR;   VNS1NV04; 
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for VNS1NV04-E
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
VNS1NV04-E Price

VNS1NV04-E Datasheet
VNS1NV04-E Application

VNS1NV04-E Replacement
VNS1NV04-E Pdf

VNS1NV04-E Pinout
VNS1NV04-E Image

VNS1NV04-E Picture
VNS1NV04-E In Stock

VNS1NV04-E Distributor
VNS1NV04-E PMIC - Power Distribution Switches,Load Drivers

Image
Mfr.Part No
Description
Stock
IC CLOCK DIFFDRV PLL DDR 48TSSOP
248
±250°/sec Yaw Rate Gyro
IC MCU 32BIT 768KB FLASH 208LQFP
5
IC DVR 100MBPS RS485 QUAD 16SOIC
9