Search
Filters

XC8102AA01GR-G

Part No :
XC8102AA01GR-G
Manufacturer :
Catalog :
PMIC - Power Distribution Switches,Load Drivers
Description :
Power Switch 1-OUT 0.75A 0.8Ohm 4-Pin USP EP T/R / IC LOAD SWITCH 480MA USP-4
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
195+
€0.2320
€45.297
465+
€0.1920
€89.392
720+
€0.1860
€133.927
990+
€0.1810
€178.863
1,280+
€0.1740
€223.283
1,695+
€0.1580
€267.013
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 3,129 pieces can ship immediately
MOQ: 195 pcs
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
Categories Integrated Circuits
Manufacturer Torex Semiconductor Ltd
Packaging Reel - TR
Status Active
Switch Type General Purpose
Number of Outputs 1
Output Type P-Channel
Voltage - Load 1.2 V to 6 V
Supply Voltage - Operating Not Required
Current - Output (Max) 400mA
Rds On (Typ) 350 mOhm
Input Type Non-Inverting
Features Load Discharge
Fault Protection Current Limiting (Fixed)
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 4-USP (1.2x1.6)
Win Source Part Number 214420-XC8102AA01GR-G
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 42 pct.
Supply and Demand Status Balance
Family Name XC8102
Introduction Date April 30, 2009
ECCN EAR99
Country of Origin Japan
Estimated EOL Date 2027
Alternative Parts
(Cross-Reference)
TCK111G;  TCK102G,LF(S; MAX14713EWL+; TCK111G,LF; 
The XC8102AA01GR-G devices are P-Channel PMIC, manufactured by Torex Semiconductor Ltd,offered in 4-USP (1.2x1.6) package and operated over the extended (-40°C to 85°C ) temperature range. It provides up to 400mA of continuous load current,with wide input voltage operation from 1.2 V to 6 V and 350 mOhm RDS(on) Typ.The XC8102AA01GR-G offers fault protection functionality by Current Limiting (Fixed).
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Torex Semiconductor Ltd
Packaging Reel - TR
Status Active
Switch Type General Purpose
Number of Outputs 1
Output Type P-Channel
Voltage - Load 1.2 V to 6 V
Supply Voltage - Operating Not Required
Current - Output (Max) 400mA
Rds On (Typ) 350 mOhm
Input Type Non-Inverting
Features Load Discharge
Fault Protection Current Limiting (Fixed)
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 4-USP (1.2x1.6)
Win Source Part Number 214420-XC8102AA01GR-G
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 42 pct.
Supply and Demand Status Balance
Family Name XC8102
Introduction Date April 30, 2009
ECCN EAR99
Country of Origin Japan
Estimated EOL Date 2027
Alternative Parts
(Cross-Reference)
TCK111G;  TCK102G,LF(S; MAX14713EWL+; TCK111G,LF; 
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for XC8102AA01GR-G
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
XC8102AA01GR-G Price

XC8102AA01GR-G Datasheet
XC8102AA01GR-G Application

XC8102AA01GR-G Replacement
XC8102AA01GR-G Pdf

XC8102AA01GR-G Pinout
XC8102AA01GR-G Image

XC8102AA01GR-G Picture
XC8102AA01GR-G In Stock

XC8102AA01GR-G Distributor
XC8102AA01GR-G PMIC - Power Distribution Switches,Load Drivers

Image
Mfr.Part No
Description
Stock
IC FPGA 101 I/O 132CSBGA / CPLD MachXO Family 600 Macro Cells 1.8V/2.5V/3.3V 132-Pin CSBGA Tray
15
IC OPAMP GP 900KHZ 8SOIC
460
IC OPAMP GP 8.4MHZ RRO 14SO / Op Amp Quad Precision Amplifier R-R I/O 5.5V 14-Pin SOIC N Tube
203
SLC NAND Flash Parallel 3V/3.3V 256M-bit 32M x 8 12us Tray / IC FLASH 256MBIT 50NS 55VFBGA
50
IC REG CTRLR PWM CM 8SOIC
72

Top Sellers