Search
Filters

BQ51025YFPT

Part No :
BQ51025YFPT
Manufacturer :
Catalog :
PMIC - Power Management - Specialized
Description :
IC WIRELESS PWR RCVR 42-DSBGA
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 10 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Applications Wireless Power Receiver
Supply Voltage - Operating 4 V to 11 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 42-DSBGA
Win Source Part Number 145134-BQ51025YFPT
Popularity Medium
Fake Threat In the Open Market 38 pct.
Supply and Demand Status Limited
Alternative Parts
(Cross-Reference)
BQ51025YFPR;  
The newly released bq500215 is a dedicated fixed frequency 10W wireless power digital controller transmitter, compatible with 5W Qi receiver.?The transmitter uses an enhanced foreign object detection (FOD) method to detect foreign objects before sending any power, and proactively reduces power if excessive loss is detected.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Applications Wireless Power Receiver
Supply Voltage - Operating 4 V to 11 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 42-DSBGA
Win Source Part Number 145134-BQ51025YFPT
Popularity Medium
Fake Threat In the Open Market 38 pct.
Supply and Demand Status Limited
Alternative Parts
(Cross-Reference)
BQ51025YFPR;  
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for BQ51025YFPT
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
BQ51025YFPT Price

BQ51025YFPT Datasheet
BQ51025YFPT Application

BQ51025YFPT Replacement
BQ51025YFPT Pdf

BQ51025YFPT Pinout
BQ51025YFPT Image

BQ51025YFPT Picture
BQ51025YFPT In Stock

BQ51025YFPT Distributor
BQ51025YFPT PMIC - Power Management - Specialized

Image
Mfr.Part No
Description
Stock
Dual LDO with Low Noise, High Performance and Low IQ | IC REG LINEAR 1.2V/3.3V 10DFN
33
Advanced LinCMOSTM RAIL-TO-RAIL OPERATIONAL AMPLIFIERS
24
High Performance Level Translator / IC TXRX DUAL OCT 3ST LV 24-TSSOP
42
CAP TANT POLY 330UF 16V 2917 / Cap Tant Polymer 330uF 16VDC X CASE 20% (7.3 X 4.3 X 4mm) SMD 7343-43 0.05 Ohm 125°C T/R
43
CAP TANT 100UF 10% 6.3V 1611
5
GaAs MMIC LOW NOISE AMPLIFIER, 24 - 36 GHz | IC RF AMP GP 24GHZ-36GHZ DIE
2

Top Sellers