Search
Filters

LTC4362IDCB-1#TRPBF

IC OVERVOLT/OVERCUR PROT 8-DFN
Manufacturer: Linear Technology
rohs
Availability: 115 In Stock

The LTC4362 detects overvoltage events using a 5.8V overvoltage threshold with 2% accuracy and quickly responds within 1us (max) to isolate downstream components and inputs. Overvoltage protection of up to 28V is achieved with an internal avalanche rated low RDS (ON) MOSFET, and in most applications eliminates the need for transient voltage suppressors (TVS) or other external components to withstand inductive cable transients. In addition, the LTC4362 monitors the voltage drop across an internal current sense resistor to provide a 1.5A overcurrent threshold of 20% accuracy. The LTC4362 targets portable electronics with multiple power options such as cellular phones, MP3 / MP4 players, digital cameras and the like powered by AC and car battery adapters and USB ports. 

Products specifications
Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Applications Handheld/Mobile Devices
Operating Supply Current 220μA
Supply Voltage - Operating 2.5 V to 28 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-DFN (2x3)
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 142208-LTC4362IDCB-1#TRPBF
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Applications Handheld/Mobile Devices
Operating Supply Current 220μA
Supply Voltage - Operating 2.5 V to 28 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-DFN (2x3)
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 142208-LTC4362IDCB-1#TRPBF
LTC4362IDCB-1#TRPBF Price

LTC4362IDCB-1#TRPBF Datasheet
LTC4362IDCB-1#TRPBF Application

LTC4362IDCB-1#TRPBF Replacement
LTC4362IDCB-1#TRPBF Pdf

LTC4362IDCB-1#TRPBF Pinout
LTC4362IDCB-1#TRPBF Image

LTC4362IDCB-1#TRPBF Picture
LTC4362IDCB-1#TRPBF In Stock

LTC4362IDCB-1#TRPBF Distributor
LTC4362IDCB-1#TRPBF PMIC - Power Management - Specialized

Image
Mfr.Part No
Description
Stock
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS
4270
Octal Divide-by-2 Skew Clock Driver
44
DIODE ZENER 25.6V 500MW LLDS
109400
IC MCU 32BIT 64KB FLASH 48QFN
35
IC D/A CONV 12BIT R-R DUAL16SOIC
302
Low-leakage diode
23310
Ultralow Quiescent Current, 150 mA, CMOS Linear Regulator
50