Search
Filters

MAX253ESA+T

Part No : MAX253ESA+T
Manufacturer : Maxim Integrated
Catalog : PMIC - Power Management - Specialized
Description : IC DRVR TRANSFORMER 8-SOIC
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
50+
€0.910
€45.495
120+
€0.770
€92.340
185+
€0.746
€138.029
250+
€0.723
€180.675
325+
€0.699
€227.273
430+
€0.630
€270.900
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 5,000 pieces can ship immediately
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Products specifications
Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Applications Transformer Driver
Operating Supply Current 450μA
Supply Voltage - Operating 3.3V, 5V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 021369-MAX253ESA+T
Family Name MAX253
Introduction Date May 25, 2010
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2024
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 40 pct.
Supply and Demand Status Sufficient
Alternative Parts
(Cross-Reference)
MAX253ESA/V; MAX253ESA/V+T; MAX253ESA/V+; 
Maxim Integrated MAX253ESA+T is available at WIN SOURCE. Please review product page below for detailed information, including MAX253ESA+T price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for MAX253ESA+T to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Applications Transformer Driver
Operating Supply Current 450μA
Supply Voltage - Operating 3.3V, 5V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 021369-MAX253ESA+T
Family Name MAX253
Introduction Date May 25, 2010
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2024
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 40 pct.
Supply and Demand Status Sufficient
Alternative Parts
(Cross-Reference)
MAX253ESA/V; MAX253ESA/V+T; MAX253ESA/V+; 
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for MAX253ESA+T
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
MAX253ESA+T Price

MAX253ESA+T Datasheet
MAX253ESA+T Application

MAX253ESA+T Replacement
MAX253ESA+T Pdf

MAX253ESA+T Pinout
MAX253ESA+T Image

MAX253ESA+T Picture
MAX253ESA+T In Stock

MAX253ESA+T Distributor
MAX253ESA+T PMIC - Power Management - Specialized

Image
Mfr.Part No
Description
Stock
CONN HOUSING 22POS .118" CRIMP
1
Precision Micropower Shunt Voltage Reference
3676
MOSFET N-CH 100V 50A D2PAK
26
General Purpose PNP Epitaxial Planar Transistor
2400
IC SENSOR LASER OVATION 42-QFN
301
Surface Mount Ceramic Chip Capacitors - C0201 Series - X5R Dielectric
1500
DIODE GEN PURP 150V 1A DO214AC
610

Top Sellers