The only official website & email suffix are win-source.group and win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

ADM809TARTZ-REEL7

Part No ADM809TARTZ-REEL7
Manufacturer Analog Devices Inc.
Catalog PMIC - Supervisors
Description IC SUPERVSR PUSHPULL 3.08V SOT23
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
Pricing & Ordering $0.254 Historical reference price : is the price that a customer announces that it is willing to pay for this component in the previous period, only for reference.
Quantity
Unit Price
Ext. Price
150+
$0.3400
$51.000
360+
$0.2790
$100.440
560+
$0.2700
$151.200
770+
$0.2610
$200.970
990+
$0.2530
$250.470
1,325+
$0.2270
$300.775
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 68,600 pieces
MOQ: 150 pcs
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
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Push-Pull, Totem Pole
Reset Active Low
Reset Timeout 140 ms Minimum
Voltage - Threshold 3.08V
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-3
Win Source Part Number 009067-ADM809TARTZ-REEL7
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 50 pct.
Supply and Demand Status Limited
Family Name ADM809
Introduction Date February 25, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Not Compliant
Estimated EOL Date 2028
Alternative Parts
(Cross-Reference)
MCP809T-300I/TT;   MCP809T-300I/TTG;  CAT809TEXR-T10; 

Description

ADM809TARTZ-REEL7: A Reliable Microprocessor Supervisor from Analog Devices Inc.

The ADM809TARTZ-REEL7 is a high-quality microprocessor supervisory circuit produced by Analog Devices Inc., a leader in the semiconductor industry. This precision device is designed to monitor the power supply voltage in microprocessor systems, providing a reliable reset signal to the host processor whenever necessary. It ensures that the system resets from a power-down, power-up, or brown-out condition, thus maintaining the integrity and reliability of the application it serves.

Key Features

  • Power Supply Monitoring: The ADM809TARTZ-REEL7 actively monitors the power supply voltage and ensures that the microprocessor is reset to a known state during power-up, power-down, and brown-out conditions.
  • Reset Output: This device provides an active low reset signal, which is asserted when the monitored supply voltage drops below the factory-programmed threshold. The reset output remains asserted for a minimum of 140 ms after the supply voltage exceeds the reset threshold, ensuring proper system reset.
  • Low Power Consumption: With its low power consumption, the ADM809TARTZ-REEL7 is an excellent choice for power-sensitive applications, contributing to overall system efficiency.
  • Compact Packaging: Supplied in a small SOT-23 package, this supervisory circuit can be easily integrated into space-constrained designs without sacrificing performance.
  • High Accuracy: The reset threshold accuracy and timing characteristics are precisely controlled, providing a reliable reset signal that enhances system stability and performance.
  • Temperature Range: The device is designed to operate over a wide temperature range, making it suitable for various industrial and consumer applications.

Applications

The ADM809TARTZ-REEL7 is suitable for a broad range of applications, including:

  • Microprocessor and microcontroller systems
  • Computers and embedded systems
  • Portable and battery-powered equipment
  • Data storage systems
  • Industrial controllers

With its robust design and reliable performance, the ADM809TARTZ-REEL7 from Analog Devices Inc. is an essential component for ensuring the stability and reliability of microprocessor-based systems. The device's compact form factor, low power consumption, and precision monitoring capabilities make it an ideal choice for designers looking to enhance the resilience and performance of their electronic products.