Search
Filters

ADM809ZAKSZ-REEL7

Part No : ADM809ZAKSZ-REEL7
Manufacturer : Analog Devices Inc.
Catalog : PMIC - Supervisors
Description : IC SUPERVISOR MPU 2.32V SC-70-3
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
25+
€2.121
€53.013
55+
€1.795
€98.727
85+
€1.740
€147.912
115+
€1.686
€193.915
150+
€1.631
€244.698
200+
€1.469
€293.715
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 12,510 pieces can ship immediately
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate shipping fee
Estimate shipping
Enter your destination to get a shipping estimate

*
Products specifications
Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Push-Pull, Totem Pole
Reset Active Low
Reset Timeout 140 ms Minimum
Voltage - Threshold 2.32V
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package SC-70-3
Win Source Part Number 009068-ADM809ZAKSZ-REEL7
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 55 pct.
Supply and Demand Status Balance
The ADM809ZAKSZ-REEL7, Simple Reset/Power-On Reset, is brought into production by Analog Devices Inc., included in PMIC - Supervisors category. Each device is available in a small SC-70-3 package and specified over the extended temperature range of -40°C to 125°C (TA). The device includes Push-Pull, Totem Pole with 2.32V threshold voltage, which monitors 1 system supply voltage.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Push-Pull, Totem Pole
Reset Active Low
Reset Timeout 140 ms Minimum
Voltage - Threshold 2.32V
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package SC-70-3
Win Source Part Number 009068-ADM809ZAKSZ-REEL7
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 55 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for ADM809ZAKSZ-REEL7
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
ADM809ZAKSZ-REEL7 Price

ADM809ZAKSZ-REEL7 Datasheet
ADM809ZAKSZ-REEL7 Application

ADM809ZAKSZ-REEL7 Replacement
ADM809ZAKSZ-REEL7 Pdf

ADM809ZAKSZ-REEL7 Pinout
ADM809ZAKSZ-REEL7 Image

ADM809ZAKSZ-REEL7 Picture
ADM809ZAKSZ-REEL7 In Stock

ADM809ZAKSZ-REEL7 Distributor
ADM809ZAKSZ-REEL7 PMIC - Supervisors

Image
Mfr.Part No
Description
Stock
TRANS PNP 50V 0.15A SOT23-3
70900
3.3V Differential 1:10 Fanout Clock Driver
6
IC REG LDO -18V 1.5A TO220AB
460
2.25 MHz Step Down Converter with Dual LDOs and SVS
20
3.3 GHz Ultralow Distortion RF/IF Differential Amplifier
1
N-CHANNEL ENHANCEMENT MODE MOSFET
1500

Top Sellers