Search
Filters

APX810-26SRG-7

Part No :
APX810-26SRG-7
Manufacturer :
Catalog :
PMIC - Supervisors
Description :
IC MPU RESET CIRC 2.63V SOT23R-3
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 27,000 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Not For New Designs
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Push-Pull, Totem Pole
Reset Active High
Reset Timeout 140 ms Minimum
Voltage - Threshold 2.63V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT23R
Win Source Part Number 010169-APX810-26SRG-7
Popularity Medium
Fake Threat In the Open Market 60 pct.
Supply and Demand Status Balance
The APX810-26SRG-7, Simple Reset/Power-On Reset, is brought into production by Diodes Incorporated, included in PMIC - Supervisors category. Each device is available in a small SOT23R package and specified over the extended temperature range of -40°C to 85°C (TA). The device includes Push-Pull, Totem Pole with 2.63V threshold voltage, which monitors 1 system supply voltage.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Not For New Designs
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Push-Pull, Totem Pole
Reset Active High
Reset Timeout 140 ms Minimum
Voltage - Threshold 2.63V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT23R
Win Source Part Number 010169-APX810-26SRG-7
Popularity Medium
Fake Threat In the Open Market 60 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for APX810-26SRG-7
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
APX810-26SRG-7 Price

APX810-26SRG-7 Datasheet
APX810-26SRG-7 Application

APX810-26SRG-7 Replacement
APX810-26SRG-7 Pdf

APX810-26SRG-7 Pinout
APX810-26SRG-7 Image

APX810-26SRG-7 Picture
APX810-26SRG-7 In Stock

APX810-26SRG-7 Distributor
APX810-26SRG-7 PMIC - Supervisors

Image
Mfr.Part No
Description
Stock
OPTOISOLATOR 5KV TRIAC 6DIP 5L
120
High-Performance, 8000-VPK Reinforced Quad-Channel Digital Isolator | DGTL ISO 5.7KV 4CH 16SOIC
356
4 Mbit CMOS 3.3Volt-only Low Pin Count Flash Memory
3
MOSFET 2P-CH 60V 2.7A 8-SOIC
1174
DIODE MODULE 1.6KV 100A D1 / Rectifier Diode 1.6KV 100A 3-Pin Case D1
1
500V N-Channel MOSFET
556

Top Sellers