BD5342G-TR

Part No :
BD5342G-TR
Manufacturer :
Catalog :
PMIC - Supervisors
Description :
IC DETECTOR VOLT 4.2V CMOS 5SSOP
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
Unit Price
Ext. Price
9+
$5.5830
$50.247
22+
$4.6480
$102.256
34+
$4.5150
$153.510
46+
$4.3810
$201.526
59+
$4.2470
$250.573
78+
$3.8470
$300.066
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 7,900 pieces
MOQ: 9 pcs
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
Categories Integrated Circuits
Manufacturer Rohm Semiconductor
Packaging Reel - TR
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Push-Pull, Totem Pole
Reset Active Low
Voltage - Threshold 4.2V
Temperature Range - Operating -40°C to 105°C (TA)
Mounting SMD (SMT)
Case / Package 5-SSOP
Win Source Part Number 011423-BD5342G-TR
Popularity Medium
Fake Threat In the Open Market 60 pct.
Supply and Demand Status Balance
The BD5342G-TR, Simple Reset/Power-On Reset, is brought into production by Rohm Semiconductor, included in PMIC - Supervisors category. Each device is available in a small 5-SSOP package and specified over the extended temperature range of -40°C to 105°C (TA). The device includes Push-Pull, Totem Pole with 4.2V threshold voltage, which monitors 1 system supply voltage.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Rohm Semiconductor
Packaging Reel - TR
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Push-Pull, Totem Pole
Reset Active Low
Voltage - Threshold 4.2V
Temperature Range - Operating -40°C to 105°C (TA)
Mounting SMD (SMT)
Case / Package 5-SSOP
Win Source Part Number 011423-BD5342G-TR
Popularity Medium
Fake Threat In the Open Market 60 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for BD5342G-TR
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
BD5342G-TR Price

BD5342G-TR Datasheet
BD5342G-TR Application

BD5342G-TR Replacement
BD5342G-TR Pdf

BD5342G-TR Pinout
BD5342G-TR Image

BD5342G-TR Picture
BD5342G-TR In Stock

BD5342G-TR Distributor
BD5342G-TR PMIC - Supervisors

Image
Mfr.Part No
Description
Stock
IC MUX QUAD 2INP NONINV 20-PLCC
1170
Diode Switching 600V 2A 2-Pin SMA T/R
1837
NOR Gate 3-Element 3-IN CMOS 14-Pin TSSOP T/R / IC GATE NOR 3CH 3-INP 14-TSSOP
600
1-Channel Single ADC SAR 1Msps 16-bit Serial 10-Pin MSOP T/R
150
PNP EPITAXIAL PLANAR TRANSISTOR
200
740 740/38000 Microcontroller IC 8-Bit 8MHz 32KB (32K x 8) FLASH 64-LFQFP (10x10)
330

Top Sellers