Search
Filters

BU4230G-TR

Part No :
BU4230G-TR
Manufacturer :
Catalog :
PMIC - Supervisors
Description :
IC DETECTOR VOLT 3.0V ODRN 5SSOP
rohs
Rated 5/5 based on 1 customer reviews
Availability (Stock & Lead time): 6,000 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Rohm Semiconductor
Packaging Reel - TR
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout Adjustable/Selectable
Voltage - Threshold 3V
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package 5-SSOP
Win Source Part Number 012293-BU4230G-TR
Popularity Medium
Fake Threat In the Open Market 59 pct.
Supply and Demand Status Balance
The BU4230G-TR, Simple Reset/Power-On Reset, is brought into production by Rohm Semiconductor, included in PMIC - Supervisors category. Each device is available in a small 5-SSOP package and specified over the extended temperature range of -40°C to 125°C (TA). The device includes Open Drain or Open Collector with 3V threshold voltage, which monitors 1 system supply voltage.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Rohm Semiconductor
Packaging Reel - TR
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout Adjustable/Selectable
Voltage - Threshold 3V
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package 5-SSOP
Win Source Part Number 012293-BU4230G-TR
Popularity Medium
Fake Threat In the Open Market 59 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for BU4230G-TR
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
BU4230G-TR Price

BU4230G-TR Datasheet
BU4230G-TR Application

BU4230G-TR Replacement
BU4230G-TR Pdf

BU4230G-TR Pinout
BU4230G-TR Image

BU4230G-TR Picture
BU4230G-TR In Stock

BU4230G-TR Distributor
BU4230G-TR PMIC - Supervisors

Image
Mfr.Part No
Description
Stock
PARALLEL-LOAD 8-BIT SHIFT REGISTERS
200
IC GATE AND 1CH 3-INP 6-DFN
3000
SILICON PLANAR POWER ZENER DIODES
3000
High PSRR, 150mA CMOS LDO
590
3SBK1084A2 = 3SBK 5A FULL SIZE / 3SBK1084A2 equal 3SBK 5A FULL SIZE
20

Top Sellers