Search
Filters

BU4841FVE-TR

Part No : BU4841FVE-TR
Manufacturer : Rohm Semiconductor
Catalog : PMIC - Supervisors
Description : IC VOLT DETECTOR STD 5-VSOF
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 1,860 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Rohm Semiconductor
Packaging Reel - TR
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Open Drain or Open Collector
Reset Active High/Active Low
Voltage - Threshold 4.1V
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package 5-VSOF
Win Source Part Number 049849-BU4841FVE-TR
Popularity Medium
Fake Threat In the Open Market 40 pct.
Supply and Demand Status Balance
The BU4841FVE-TR, Simple Reset/Power-On Reset, is brought into production by Rohm Semiconductor, included in PMIC - Supervisors category. Each device is available in a small 5-VSOF package and specified over the extended temperature range of -40°C to 125°C (TA). The device includes Open Drain or Open Collector with 4.1V threshold voltage, which monitors 1 system supply voltage.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Rohm Semiconductor
Packaging Reel - TR
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Open Drain or Open Collector
Reset Active High/Active Low
Voltage - Threshold 4.1V
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package 5-VSOF
Win Source Part Number 049849-BU4841FVE-TR
Popularity Medium
Fake Threat In the Open Market 40 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for BU4841FVE-TR
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
BU4841FVE-TR Price

BU4841FVE-TR Datasheet
BU4841FVE-TR Application

BU4841FVE-TR Replacement
BU4841FVE-TR Pdf

BU4841FVE-TR Pinout
BU4841FVE-TR Image

BU4841FVE-TR Picture
BU4841FVE-TR In Stock

BU4841FVE-TR Distributor
BU4841FVE-TR PMIC - Supervisors

Image
Mfr.Part No
Description
Stock
30A SBR SUPER BARRIER RECTIFIER
25
FIXED IND 10UH 1.1A 160 MOHM SMD
900
Performance line, 24 MHz STM8S 8-bit MCU, up to 128 Kbytes Flash, integrated EEPROM,10-bit ADC, timers, 2 UARTs, SPI, I²C, CAN
High Frequency 1.5A Load - Step-Down DC-DC Regulator | IC REG BUCK ADJ 1.5A SOT23-5
199
Power PCB Relay RT1
50
Monolithic 1.5A, 1.25MHz Step-Down Switching Regulators
5
IC MCU 16BIT 64KB FLASH 100QFP
73
DIODE SCHOTTKY 200V 3A SMB
5947

Top Sellers