Search
Filters

CAT872-50ULGT3

Part No :
CAT872-50ULGT3
Manufacturer :
Catalog :
PMIC - Supervisors
Description :
IC RESET GENERATOR ULLGA-6
rohs
Rated 5/5 based on 1 customer reviews
Availability (Stock & Lead time): 1,800 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Type Multi-Voltage Supervisor
Number of Voltages Monitored 2
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 5 s Typical
Voltage - Threshold Adjustable/Selectable
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 6-ULLGA (1.45x1)
Win Source Part Number 202249-CAT872-50ULGT3
Popularity Medium
Fake Threat In the Open Market 72 pct.
Supply and Demand Status Balance
The CAT872-50ULGT3, Multi-Voltage Supervisor, is brought into production by ON Semiconductor, included in PMIC - Supervisors category. Each device is available in a small 6-ULLGA (1.45x1) package and specified over the extended temperature range of -40°C to 85°C (TA). The device includes Open Drain or Open Collector with Adjustable/Selectable threshold voltage, which monitors 2 system supply voltage.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Type Multi-Voltage Supervisor
Number of Voltages Monitored 2
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 5 s Typical
Voltage - Threshold Adjustable/Selectable
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 6-ULLGA (1.45x1)
Win Source Part Number 202249-CAT872-50ULGT3
Popularity Medium
Fake Threat In the Open Market 72 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for CAT872-50ULGT3
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
CAT872-50ULGT3 Price

CAT872-50ULGT3 Datasheet
CAT872-50ULGT3 Application

CAT872-50ULGT3 Replacement
CAT872-50ULGT3 Pdf

CAT872-50ULGT3 Pinout
CAT872-50ULGT3 Image

CAT872-50ULGT3 Picture
CAT872-50ULGT3 In Stock

CAT872-50ULGT3 Distributor
CAT872-50ULGT3 PMIC - Supervisors

Image
Mfr.Part No
Description
Stock
CONVERT DC/DC +/-15V 200MA THRU / Module DC-DC 12VIN 2-OUT 15V/-15V 0.2A/-0.2A 6W 8-Pin Tube
GENERAL PURPOSE AMPLIFIER
2
FIXED IND 4.3NH 350MA 400 MOHM
5422
TVS DIODE 5.5VWM 10VC 16WDFN
5483
256Kx4 Bit (with OE) High-Speed CMOS Static RAM(5.0V Operating).
84

Top Sellers