The only official website & email suffix are win-source.group and win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

DS1231S-50+

Part No DS1231S-50+
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description IC POWER MONITOR 35NS 16-SOIC
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
Pricing & Ordering $6.255 Historical reference price : is the price that a customer announces that it is willing to pay for this component in the previous period, only for reference.
Quantity
Unit Price
Ext. Price
6+
$8.8510
$53.106
14+
$7.2620
$101.668
22+
$7.0360
$154.792
30+
$6.8090
$204.270
38+
$6.5820
$250.116
51+
$5.9010
$300.951
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 9,600 pieces
MOQ: 6 pcs
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
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Open Drain or Open Collector
Reset Active High/Active Low
Reset Timeout 150 ms Minimum
Voltage - Threshold 4.37V, 4.62V
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 131497-DS1231S-50+
Popularity Medium
Fake Threat In the Open Market 28 pct.
Supply and Demand Status Limited

Description

Product Overview: DS1231S-50+

The DS1231S-50+ is a robust power supply monitor and microprocessor supervisory circuit from Maxim Integrated, designed to enhance the reliability of your electronic systems. This innovative component ensures that your microprocessor will always start up in a known state by monitoring the power supply voltage of your system.

Key Features

  • Power Supply Monitoring: The DS1231S-50+ actively monitors the system's power supply voltage and maintains a reset signal to the microprocessor until it is stable.
  • Programmable Reset Delay: It features a precision temperature-compensated voltage reference and comparator circuit to monitor the status of VCC. The reset delay time is user-programmable by an external capacitor, which allows flexibility in system design.
  • Low Power Consumption: With its low power consumption, this device is an excellent choice for portable and power-sensitive applications.
  • Wide Operating Temperature Range: It operates reliably over a wide temperature range, making it suitable for use in diverse environments.
  • High Accuracy: The DS1231S-50+ provides a high level of precision and accuracy in monitoring the power supply, ensuring reliable operation of the microprocessor.

Applications

The DS1231S-50+ is versatile in its application and can be used in various systems including:

  • Microprocessor-based systems
  • Industrial controllers
  • Embedded systems
  • Portable electronics

Technical Specifications

The DS1231S-50+ operates with a nominal voltage of 5V and includes the following technical specifications:

  • Voltage Threshold: 4.62V Min, 4.75V Max
  • Reset Active Time: 250ms Min
  • Operating Temperature: -40°C to +85°C
  • Packaging: Surface-Mount

With its combination of reliability, flexibility, and precision, the DS1231S-50+ from Maxim Integrated is an ideal choice for ensuring the integrity of your power supply and the safe operation of your microprocessor-based systems.