The only official website & email suffix are win-source.group and win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

DS1813-10+

Part No DS1813-10+
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description IC 4.35V W/PB 10% TO92-3
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
Pricing & Ordering $3.342 Historical reference price : is the price that a customer announces that it is willing to pay for this component in the previous period, only for reference.
Quantity
Unit Price
Ext. Price
12+
$4.2400
$50.880
29+
$3.4790
$100.891
45+
$3.3700
$151.650
62+
$3.2610
$202.182
80+
$3.1530
$252.240
107+
$2.8270
$302.489
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 2,870 pieces
MOQ: 12 pcs
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
Manufacturer Maxim Integrated
Packaging Bulk
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 100 ms Minimum
Voltage - Threshold 4.35V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting Through Hole
Case / Package TO-92-3
Win Source Part Number 142614-DS1813-10+
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 45 pct.
Supply and Demand Status Limited

Description

Maxim Integrated DS1813-10+ Product Overview

The DS1813-10+ is a robust, versatile microprocessor supervisory circuit designed and manufactured by Maxim Integrated, a renowned leader in the development of integrated circuits. This compact and efficient component is engineered to monitor the power supply and system health of microprocessor (µP) systems, ensuring optimal performance and reliability.

Key Features

  • Precision Monitoring: The DS1813-10+ offers precise power supply monitoring with a factory-set reset threshold of 4.375V, ideal for 5V power supplies and systems.
  • Automatic Reset: It generates a reset signal for the connected µP whenever the VCC supply voltage declines below the preset threshold, ensuring the µP starts up in a known state.
  • Manual Reset: An additional feature includes a manual reset input, allowing for an external trigger to initiate a system reset.
  • Power-On Reset Delay: The device incorporates a 150ms (min) power-on reset delay, providing ample time for the system's power supply to stabilize before the µP starts its operation.
  • Active-Low Reset: The reset output is active low, compatible with a wide range of microprocessors and digital systems.
  • Temperature Range: It operates over a wide temperature range, from -40°C to +85°C, suitable for various industrial applications.
  • Compact Packaging: The DS1813-10+ is offered in a space-saving 3-pin TO-92 package, making it an excellent choice for systems where board space is at a premium.

Applications

The DS1813-10+ is highly adaptable and can be used in multiple applications including:

  • Computers and servers
  • Embedded systems
  • Industrial controllers
  • Portable/battery-powered equipment
  • Networking hardware

With its combination of features, the DS1813-10+ from Maxim Integrated is an essential component for designers and engineers looking to enhance system integrity and prevent data corruption due to unpredictable events such as brownouts or power surges. Its ease of integration and dependable performance make it a go-to solution for ensuring the reliability of sophisticated electronic systems.