Search
Filters

LM3724IM5X-3.08/NOPB

IC MPU SUPERVISR 3.08V SOT23-5
Manufacturer: Texas Instruments
rohs
Rated 5/5 based on 1 customer reviews
Availability: 100 In Stock
The LM3724IM5X-3.08/NOPB, Simple Reset/Power-On Reset, is brought into production by Texas Instruments, included in PMIC - Supervisors category. Each device is available in a small SOT-23-5 package and specified over the extended temperature range of -40°C to 85°C (TA). The device includes Open Drain or Open Collector with 3.08V threshold voltage, which monitors 1 system supply voltage.
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 100 ms Minimum
Voltage - Threshold 3.08V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-5
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 102689-LM3724IM5X-3.08/NOPB
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 100 ms Minimum
Voltage - Threshold 3.08V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-5
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 102689-LM3724IM5X-3.08/NOPB
LM3724IM5X-3.08/NOPB Price

LM3724IM5X-3.08/NOPB Datasheet
LM3724IM5X-3.08/NOPB Application

LM3724IM5X-3.08/NOPB Replacement
LM3724IM5X-3.08/NOPB Pdf

LM3724IM5X-3.08/NOPB Pinout
LM3724IM5X-3.08/NOPB Image

LM3724IM5X-3.08/NOPB Picture
LM3724IM5X-3.08/NOPB In Stock

LM3724IM5X-3.08/NOPB Distributor
LM3724IM5X-3.08/NOPB PMIC - Supervisors

Image
Mfr.Part No
Description
Stock
High Performance Flash PLD
839
TRANS NPN 160V 0.6A TO-92
39360
VOLTAGE REGULATOR
4400
HIGH-SPEED 2.5V 256/128/64K x 36 SYNCHRONOUS DUAL-PORT STATIC RAM WITH 3.3V OR 2.5V INTERFACE
6
SPI Serial Memory
181
SNUBBERLESS?, LOGIC LEVEL & STANDARD
699
MOSFET N CH 30V 10A 8SOP
6384