Search
Filters

LM809M3-3.08/NOPB

Part No : LM809M3-3.08/NOPB
Manufacturer : Texas Instruments
Catalog : PMIC - Supervisors
Description : IC MICRO RESET CIRCUIT SOT23-3
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
140+
$0.363
$50.820
330+
$0.307
$101.310
505+
$0.298
$150.490
695+
$0.288
$200.160
900+
$0.279
$251.100
1,200+
$0.251
$301.200
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 300 pieces can ship immediately
MOQ: 140 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Push-Pull, Totem Pole
Reset Active Low
Reset Timeout 140 ms Minimum
Voltage - Threshold 3.08V
Temperature Range - Operating -40°C to 105°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-3
Win Source Part Number 121652-LM809M3-3.08/NOPB
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 54 pct.
Supply and Demand Status Limited
Application Field Used in Building Automation, Computers & Computer Peripherals, Automation & Process Control, Sensing & Instrumentation, Portable Devices, Automotive

The LM809M3-3.08/NOPB, Simple Reset/Power-On Reset, is brought into production by Texas Instruments, included in PMIC - Supervisors category. Each device is available in a small SOT-23-3 package and specified over the extended temperature range of -40°C to 105°C (TA). The device includes Push-Pull, Totem Pole with 3.08V threshold voltage, which monitors 1 system supply voltage.

Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Push-Pull, Totem Pole
Reset Active Low
Reset Timeout 140 ms Minimum
Voltage - Threshold 3.08V
Temperature Range - Operating -40°C to 105°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-3
Win Source Part Number 121652-LM809M3-3.08/NOPB
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 54 pct.
Supply and Demand Status Limited
Application Field Used in Building Automation, Computers & Computer Peripherals, Automation & Process Control, Sensing & Instrumentation, Portable Devices, Automotive
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for LM809M3-3.08/NOPB
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
LM809M3-3.08/NOPB Price

LM809M3-3.08/NOPB Datasheet
LM809M3-3.08/NOPB Application

LM809M3-3.08/NOPB Replacement
LM809M3-3.08/NOPB Pdf

LM809M3-3.08/NOPB Pinout
LM809M3-3.08/NOPB Image

LM809M3-3.08/NOPB Picture
LM809M3-3.08/NOPB In Stock

LM809M3-3.08/NOPB Distributor
LM809M3-3.08/NOPB PMIC - Supervisors

Image
Mfr.Part No
Description
Stock
IC LED DRVR RGLTR 150MA SOT23-5
250
HIGH ISOLATION VOLTAGE SINGLE TRANSISTOR TYPE MULTI PHOTOCOUPLER SERIES
457
Linear Voltage Regulator IC Positive Fixed 1 Output 1.5V 300mA 8-TDFN-EP (3x3)
80
TOSHIBA Photocoupler Photo Relay
145
IC PCI-PCI BRIDGE ASYNC 208-FQFP
4
IC MCU 16BIT 256KB FLASH 121BGA
10