Search
Filters

LM8364BALMF20/NOPB

Part No :
LM8364BALMF20/NOPB
Manufacturer :
Catalog :
PMIC - Supervisors
Description :
IC DETECT UNDERVOLT 2V SOT-23-5
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 2,152 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 60 μs Typical Propagation Delay
Voltage - Threshold 2V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 123798-LM8364BALMF20/NOPB
Popularity Medium
Fake Threat In the Open Market 37 pct.
Supply and Demand Status Balance
The LM8364BALMF20/NOPB, Simple Reset/Power-On Reset, is brought into production by Texas Instruments, included in PMIC - Supervisors category. Each device is available in a small SOT-23-5 package and specified over the extended temperature range of -40°C to 85°C (TA). The device includes Open Drain or Open Collector with 2V threshold voltage, which monitors 1 system supply voltage.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 60 μs Typical Propagation Delay
Voltage - Threshold 2V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 123798-LM8364BALMF20/NOPB
Popularity Medium
Fake Threat In the Open Market 37 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for LM8364BALMF20/NOPB
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
LM8364BALMF20/NOPB Price

LM8364BALMF20/NOPB Datasheet
LM8364BALMF20/NOPB Application

LM8364BALMF20/NOPB Replacement
LM8364BALMF20/NOPB Pdf

LM8364BALMF20/NOPB Pinout
LM8364BALMF20/NOPB Image

LM8364BALMF20/NOPB Picture
LM8364BALMF20/NOPB In Stock

LM8364BALMF20/NOPB Distributor
LM8364BALMF20/NOPB PMIC - Supervisors

Image
Mfr.Part No
Description
Stock
Gallium Arsenide PHEMT RF Power Field Effect Transistor
300
150mA Ultra Low Dropout Regulator with Low Noise Bypass
357
RT7250BZSP Evaluation Board
2574
VARISTOR 100V 400A 1812
500
IC TXRX RS422/485 16MBPS 14SOIC
17
PowerMOS transistor TOPFET high side switch
55

Top Sellers