Search
Filters

LTC694IS8#PBF

Part No : LTC694IS8#PBF
Manufacturer : Linear Technology
Catalog : PMIC - Supervisors
Description : IC MPU SUPERVISORY CIRCUIT 8SOIC
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 924 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Open Drain or Open Collector
Reset Active High/Active Low
Reset Timeout 140 ms Minimum
Voltage - Threshold 4.65V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 129819-LTC694IS8#PBF
The LTC694IS8#PBF, Simple Reset/Power-On Reset, is brought into production by Linear Technology, included in PMIC - Supervisors category. Each device is available in a small 8-SOIC package and specified over the extended temperature range of -40°C to 85°C (TA). The device includes Open Drain or Open Collector with 4.65V threshold voltage, which monitors 1 system supply voltage.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Open Drain or Open Collector
Reset Active High/Active Low
Reset Timeout 140 ms Minimum
Voltage - Threshold 4.65V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 129819-LTC694IS8#PBF
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for LTC694IS8#PBF
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
LTC694IS8#PBF Price

LTC694IS8#PBF Datasheet
LTC694IS8#PBF Application

LTC694IS8#PBF Replacement
LTC694IS8#PBF Pdf

LTC694IS8#PBF Pinout
LTC694IS8#PBF Image

LTC694IS8#PBF Picture
LTC694IS8#PBF In Stock

LTC694IS8#PBF Distributor
LTC694IS8#PBF PMIC - Supervisors

Image
Mfr.Part No
Description
Stock
2048-pixel CCD Linear Sensor (B/W) for Single 5V Power Supply Bar-code Reader
42
DIODE, HIGH EFFICIENT, 1A, 200V,
30000
MOSFET P-CH 100V 28A PPAK SO-8
CONN HOUS 8POS .100 W/RAMP/RIB
35
TRANSCEIVER WITH ESD PROTECTION
83
IC IF PROCESSOR MULTISTD 48-LQFP
1965
17uA Max, Dual and Quad, Single Supply, Precision Op Amps
3

Top Sellers