Search
Filters

MAX6314US42D2

IC RESET CIRCUIT 4.20V SOT143-4
Manufacturer: Maxim Integrated
Availability: 9,831 In Stock
The MAX6314US42D2, Simple Reset/Power-On Reset, is brought into production by Maxim Integrated, included in PMIC - Supervisors category. Each device is available in a small SOT-143-4 package and specified over the extended temperature range of -40°C to 85°C (TA). The device includes Bidirectional with 4.2V threshold voltage, which monitors 1 system supply voltage.
Products specifications
Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Bidirectional
Reset Active Low
Reset Timeout 20 ms Minimum
Voltage - Threshold 4.2V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-143-4
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 073767-MAX6314US42D2
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Bidirectional
Reset Active Low
Reset Timeout 20 ms Minimum
Voltage - Threshold 4.2V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-143-4
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 073767-MAX6314US42D2
MAX6314US42D2 Price

MAX6314US42D2 Datasheet
MAX6314US42D2 Application

MAX6314US42D2 Replacement
MAX6314US42D2 Pdf

MAX6314US42D2 Pinout
MAX6314US42D2 Image

MAX6314US42D2 Picture
MAX6314US42D2 In Stock

MAX6314US42D2 Distributor
MAX6314US42D2 PMIC - Supervisors

Image
Mfr.Part No
Description
Stock
FAST CMOS OCTAL BIDIRECTIONAL TRANSCEIVERS
3
12A, 25V N-CHANNEL POWER MOSFET
10000
IC 4-SEG LCD DRIVER 16-DIP
162
MOSFET N-CH 150V 160A TO-247
67962
Gigabit Ethernet and Fibre Channel SerDes ICs
30818
Trench IGBT Module
15
FIXED IND 680NH 70MA 5.5 OHM SMD
4500