We are having Chinese New Year holiday from 19th Jan to 2nd Feb and back to work from 3rd Feb onwards, order will be processed on 3rd Feb, Happy CNY!

Search
Filters

MAX6315US26D4+T

Part No : MAX6315US26D4+T
Manufacturer : Maxim Integrated
Catalog : PMIC - Supervisors
Description : IC RESET CIRCUIT 2.63V SOT143-4
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
45+
€1.121
€50.463
95+
€0.950
€90.203
150+
€0.921
€138.105
205+
€0.892
€182.840
265+
€0.863
€228.722
350+
€0.777
€271.845
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 17,526 pieces can ship immediately
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Products specifications
Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 1.12 s Minimum
Voltage - Threshold 2.63V
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package SOT-143-4
Win Source Part Number 021916-MAX6315US26D4+T
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 40 pct.
Supply and Demand Status Balance
The MAX6315US26D4+T, Simple Reset/Power-On Reset, is brought into production by Maxim Integrated, included in PMIC - Supervisors category. Each device is available in a small SOT-143-4 package and specified over the extended temperature range of -40°C to 125°C (TA). The device includes Open Drain or Open Collector with 2.63V threshold voltage, which monitors 1 system supply voltage.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 1.12 s Minimum
Voltage - Threshold 2.63V
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package SOT-143-4
Win Source Part Number 021916-MAX6315US26D4+T
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 40 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for MAX6315US26D4+T
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
MAX6315US26D4+T Price

MAX6315US26D4+T Datasheet
MAX6315US26D4+T Application

MAX6315US26D4+T Replacement
MAX6315US26D4+T Pdf

MAX6315US26D4+T Pinout
MAX6315US26D4+T Image

MAX6315US26D4+T Picture
MAX6315US26D4+T In Stock

MAX6315US26D4+T Distributor
MAX6315US26D4+T PMIC - Supervisors

Image
Mfr.Part No
Description
Stock
Ultra Reliable Power Transistors
DIODE, TVS, UNIDIRECTIONAL, 600W
36800
SURFACE MOUNT TRANSIENT VOLTAGE SUPPRESSOR(VOLTAGE - 5.0 to 220 Volts 400 Watt Peak Power Pulse)
5000
MOSFET N-CH 40V 40A PPAK SO-8
10
RES SMD 0.007 OHM 1% 1W 2512
449
SURFACE MOUNT SILICON ZENER DIODES
1730