MAX6328UR23+T

Part No :
MAX6328UR23+T
Manufacturer :
Catalog :
PMIC - Supervisors
Description :
IC MPU/RESET CIRC 2.32V SOT23-3
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
Unit Price
Ext. Price
15+
$3.4740
$52.110
35+
$2.8920
$101.220
54+
$2.8090
$151.686
74+
$2.7260
$201.724
95+
$2.6430
$251.085
126+
$2.3930
$301.518
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 32,500 pieces
MOQ: 15 pcs
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
Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 100 ms Minimum
Voltage - Threshold 2.32V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-3
Win Source Part Number 041391-MAX6328UR23+T
Popularity Medium
Fake Threat In the Open Market 40 pct.
Supply and Demand Status Balance
The MAX6328UR23+T, Simple Reset/Power-On Reset, is brought into production by Maxim Integrated, included in PMIC - Supervisors category. Each device is available in a small SOT-23-3 package and specified over the extended temperature range of -40°C to 85°C (TA). The device includes Open Drain or Open Collector with 2.32V threshold voltage, which monitors 1 system supply voltage.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 100 ms Minimum
Voltage - Threshold 2.32V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-3
Win Source Part Number 041391-MAX6328UR23+T
Popularity Medium
Fake Threat In the Open Market 40 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for MAX6328UR23+T
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
MAX6328UR23+T Price

MAX6328UR23+T Datasheet
MAX6328UR23+T Application

MAX6328UR23+T Replacement
MAX6328UR23+T Pdf

MAX6328UR23+T Pinout
MAX6328UR23+T Image

MAX6328UR23+T Picture
MAX6328UR23+T In Stock

MAX6328UR23+T Distributor
MAX6328UR23+T PMIC - Supervisors

Image
Mfr.Part No
Description
Stock
Universal LCD driver for low multiplex rates
4320
IGBT Trench 300V 49.2W Through Hole TO-220F
1412
DUAL SP4T ANALOG SWITCH 3.3-V/2.5-V DUAL 4:1 ANALOG MULTIPLEXER/DEMULTIPLEXER
700
MOSFET 2N-CH 30V 10A/13.8A 8DFN
102
Osc, 156.25MHZ, Lvpecl, 2.5MM X 2MM Rohs Compliant: Yes
23
Displays Segmented Module Overflow 6LED Hi-Eff. Red CA 10-Pin DIP
294 Kb of internal configurable distributed RAM
710
IC SRAM 2MBIT 45NS 48VFBGA
3400

Top Sellers