Search
Filters

MAX6353SYUK-T

Part No : MAX6353SYUK-T
Manufacturer : Maxim Integrated
Catalog : PMIC - Supervisors
Description : IC MPU SUPERVISOR SOT23-5
Rohs State : Need to verify
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 532 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Cut Reel
Status Active
Type Multi-Voltage Supervisor
Number of Voltages Monitored 2
Output Push-Pull, Totem Pole
Reset Active Low
Reset Timeout 100 ms Minimum
Voltage - Threshold 2.19V, 2.93V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 073800-MAX6353SYUK-T
The MAX6353SYUK-T, Multi-Voltage Supervisor, is brought into production by Maxim Integrated, included in PMIC - Supervisors category. Each device is available in a small SOT-23-5 package and specified over the extended temperature range of -40°C to 85°C (TA). The device includes Push-Pull, Totem Pole with 2.19V, 2.93V threshold voltage, which monitors 2 system supply voltage.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Cut Reel
Status Active
Type Multi-Voltage Supervisor
Number of Voltages Monitored 2
Output Push-Pull, Totem Pole
Reset Active Low
Reset Timeout 100 ms Minimum
Voltage - Threshold 2.19V, 2.93V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 073800-MAX6353SYUK-T
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for MAX6353SYUK-T
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
MAX6353SYUK-T Price

MAX6353SYUK-T Datasheet
MAX6353SYUK-T Application

MAX6353SYUK-T Replacement
MAX6353SYUK-T Pdf

MAX6353SYUK-T Pinout
MAX6353SYUK-T Image

MAX6353SYUK-T Picture
MAX6353SYUK-T In Stock

MAX6353SYUK-T Distributor
MAX6353SYUK-T PMIC - Supervisors

Image
Mfr.Part No
Description
Stock
QorIQ P2010 and P2020 Processors
1
CAP CER 0.1UF 10V X5R 0201
825784
OPTOCOUPLER DUAL SCR-OUT 6-SMD
210
MOSFETs Silicon N-channel MOS (U-MOS )
617
AM/FM stereo DTS radio circuit
1
IC FLASH 4MBIT 80MHZ 8USON
693
T1/E1/J1 Single-Chip Transceiver
69

Top Sellers