Search
Filters

MAX6363LUT29+T

Part No : MAX6363LUT29+T
Manufacturer : Maxim Integrated
Catalog : PMIC - Supervisors
Description : IC SUPERVISOR MPU LP SOT23-6
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
15+
$3.418
$51.270
35+
$2.892
$101.220
55+
$2.804
$154.220
75+
$2.717
$203.775
95+
$2.629
$249.755
130+
$2.366
$307.580
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 870 pieces can ship immediately
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate shipping fee
Estimate shipping
Enter your destination to get a shipping estimate

*
Products specifications
Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Cut Reel
Status Active
Type Battery Backup Circuit
Number of Voltages Monitored 1
Output Push-Pull, Totem Pole
Reset Active Low
Reset Timeout 150 ms Minimum
Voltage - Threshold 2.93V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-6
Win Source Part Number 122112-MAX6363LUT29+T
Popularity Medium
Fake Threat In the Open Market 43 pct.
Supply and Demand Status Limited
The MAX6363LUT29+T, Battery Backup Circuit, is brought into production by Maxim Integrated, included in PMIC - Supervisors category. Each device is available in a small SOT-23-6 package and specified over the extended temperature range of -40°C to 85°C (TA). The device includes Push-Pull, Totem Pole with 2.93V threshold voltage, which monitors 1 system supply voltage.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Cut Reel
Status Active
Type Battery Backup Circuit
Number of Voltages Monitored 1
Output Push-Pull, Totem Pole
Reset Active Low
Reset Timeout 150 ms Minimum
Voltage - Threshold 2.93V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-6
Win Source Part Number 122112-MAX6363LUT29+T
Popularity Medium
Fake Threat In the Open Market 43 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for MAX6363LUT29+T
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
MAX6363LUT29+T Price

MAX6363LUT29+T Datasheet
MAX6363LUT29+T Application

MAX6363LUT29+T Replacement
MAX6363LUT29+T Pdf

MAX6363LUT29+T Pinout
MAX6363LUT29+T Image

MAX6363LUT29+T Picture
MAX6363LUT29+T In Stock

MAX6363LUT29+T Distributor
MAX6363LUT29+T PMIC - Supervisors

Image
Mfr.Part No
Description
Stock
1.5uA Max, Dual and Quad Precision Rail-to-Rail Input and Output Op Amps
2
Silicon Controlled Rectifier
N-Channel MOSFET
43
Microprocessor Reset IC
249
8-BIT MCU WITH NESTED INTERRUPTS, FLASH, 10-BIT ADC, BRUSHLESS MOTOR CONTROL, FIVE TIMERS, SPI, LINSCI
195

Top Sellers