Search
Filters

MAX6365PKA29+T

Part No :
MAX6365PKA29+T
Manufacturer :
Catalog :
PMIC - Supervisors
Description :
IC SUPERVISOR MPU LP SOT23-8
rohs
Rated 5/5 based on 1 customer reviews
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time :
Quantity
Price
Ext. Price
15+
$3.367
$50.505
40+
$2.849
$113.960
55+
$2.763
$151.965
75+
$2.677
$200.775
100+
$2.590
$259.000
130+
$2.331
$303.030
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 4,750 pieces can ship immediately
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate shipping fee
Estimate shipping
Enter your destination to get a shipping estimate

*
Products specifications
Supply and Demand Status Limited
Fake Threat In the Open Market 57 pct.
Popularity High
Is this a common-used part? Yes
Win Source Part Number 141700-MAX6365PKA29+T
Case / Package SOT-23-8
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 85°C (TA)
Voltage - Threshold 2.93V
Reset Timeout 150 ms Minimum
Reset Active Low
Output Open Drain or Open Collector
Number of Voltages Monitored 1
Type Battery Backup Circuit
Status Active
Packaging Reel - TR
Manufacturer Maxim Integrated
Categories Integrated Circuits
The MAX6365PKA29+T, Battery Backup Circuit, is brought into production by Maxim Integrated, included in PMIC - Supervisors category. Each device is available in a small SOT-23-8 package and specified over the extended temperature range of -40°C to 85°C (TA). The device includes Open Drain or Open Collector with 2.93V threshold voltage, which monitors 1 system supply voltage.
Products specifications
ECAD Module
Supply and Demand Status Limited
Fake Threat In the Open Market 57 pct.
Popularity High
Is this a common-used part? Yes
Win Source Part Number 141700-MAX6365PKA29+T
Case / Package SOT-23-8
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 85°C (TA)
Voltage - Threshold 2.93V
Reset Timeout 150 ms Minimum
Reset Active Low
Output Open Drain or Open Collector
Number of Voltages Monitored 1
Type Battery Backup Circuit
Status Active
Packaging Reel - TR
Manufacturer Maxim Integrated
Categories Integrated Circuits
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for MAX6365PKA29+T
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
MAX6365PKA29+T Price

MAX6365PKA29+T Datasheet
MAX6365PKA29+T Application

MAX6365PKA29+T Replacement
MAX6365PKA29+T Pdf

MAX6365PKA29+T Pinout
MAX6365PKA29+T Image

MAX6365PKA29+T Picture
MAX6365PKA29+T In Stock

MAX6365PKA29+T Distributor
MAX6365PKA29+T PMIC - Supervisors

Image
Mfr.Part No
Description
Stock
SYNC PROCESSOR AND HORIZONTAL DRIVE FOR MONITORS
34
BUSS ONE-TIME FUSE
1623
MOSFET P-CH 20V 1.5A SC70-3
3575
MOSFET N-CH 30V 85A TO252
4620
Improved Industry Standard Parallel 12-Bit Multiplying DAC
255
IC DVR HIGH/LOW SIDE 3A 8SOIC
12

Top Sellers