Search
Filters

MAX6417UK+T

Part No : MAX6417UK+T
Manufacturer : Maxim Integrated
Catalog : PMIC - Supervisors
Description : IC MPU/RESET CIRC SOT23-5
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
24+
€2.027
€48.651
60+
€1.715
€102.906
90+
€1.663
€149.679
120+
€1.611
€193.332
155+
€1.559
€241.660
210+
€1.403
€294.649
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 1,660 pieces can ship immediately
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate shipping fee
Estimate shipping
Enter your destination to get a shipping estimate

*
Products specifications
Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout Adjustable/Selectable
Voltage - Threshold Adjustable/Selectable
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 003182-MAX6417UK+T
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 28 pct.
Supply and Demand Status Balance
The MAX6417UK+T, Simple Reset/Power-On Reset, is brought into production by Maxim Integrated, included in PMIC - Supervisors category. Each device is available in a small SOT-23-5 package and specified over the extended temperature range of -40°C to 125°C (TA). The device includes Open Drain or Open Collector with Adjustable/Selectable threshold voltage, which monitors 1 system supply voltage.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout Adjustable/Selectable
Voltage - Threshold Adjustable/Selectable
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 003182-MAX6417UK+T
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 28 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for MAX6417UK+T
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
MAX6417UK+T Price

MAX6417UK+T Datasheet
MAX6417UK+T Application

MAX6417UK+T Replacement
MAX6417UK+T Pdf

MAX6417UK+T Pinout
MAX6417UK+T Image

MAX6417UK+T Picture
MAX6417UK+T In Stock

MAX6417UK+T Distributor
MAX6417UK+T PMIC - Supervisors

Image
Mfr.Part No
Description
Stock
IC SUPERVISORY/SYS MGMT 28HTSSOP
700
24-Channel, 12-Bit PWM LED Driver with Internal Oscillator
Chip LED (0.6 mm Height)
400
2.5/3.3V 200-MHz High-Speed Multi-Phase PLL Clock Buffer
1
DIODE ZENER 12V 500MW DO35
154
IC AMP MODULE 750MHZ SOT115J / Power Doubler CATV Amplifier 750MHz Single-Element 7-Pin SFM Bulk
5

Top Sellers