We are having Chinese New Year holiday from 19th Jan to 2nd Feb and back to work from 3rd Feb onwards, order will be processed on 3rd Feb, Happy CNY!

Search
Filters

MAX6467US44D3+T

Part No : MAX6467US44D3+T
Manufacturer : Maxim Integrated
Catalog : PMIC - Supervisors
Description : IC MPU/RESET CIRC 4.375V SOT143
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 2,109 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 150 ms Minimum
Voltage - Threshold 4.375V
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package SOT-143-4
Win Source Part Number 073848-MAX6467US44D3+T
The MAX6467US44D3+T, Simple Reset/Power-On Reset, is brought into production by Maxim Integrated, included in PMIC - Supervisors category. Each device is available in a small SOT-143-4 package and specified over the extended temperature range of -40°C to 125°C (TA). The device includes Open Drain or Open Collector with 4.375V threshold voltage, which monitors 1 system supply voltage.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 150 ms Minimum
Voltage - Threshold 4.375V
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package SOT-143-4
Win Source Part Number 073848-MAX6467US44D3+T
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for MAX6467US44D3+T
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
MAX6467US44D3+T Price

MAX6467US44D3+T Datasheet
MAX6467US44D3+T Application

MAX6467US44D3+T Replacement
MAX6467US44D3+T Pdf

MAX6467US44D3+T Pinout
MAX6467US44D3+T Image

MAX6467US44D3+T Picture
MAX6467US44D3+T In Stock

MAX6467US44D3+T Distributor
MAX6467US44D3+T PMIC - Supervisors

Image
Mfr.Part No
Description
Stock
CAP FILM 1.8UF 10% 250VDC RADIAL
7
SUPPLY VOLTAGE SUPERVISOR
91
IC DAC 12BIT MULT 20-DIP
IC REG LDO 3.3V 0.18A TO92-3
1360
Tiva Microcontroller | IC MCU 32BIT 256KB FLASH 168BGA
18
IC FLASH 128M PARALLEL 56VFBGA
155
DIODE ZENER SMB
2649