Search
Filters

MAX6709OUB+T

Part No : MAX6709OUB+T
Manufacturer : Maxim Integrated
Catalog : PMIC - Supervisors
Description : IC SUPERVISOR MPU SOT23-6
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
7+
$7.331
$51.317
20+
$6.203
$124.060
25+
$6.015
$150.375
35+
$5.827
$203.945
45+
$5.639
$253.755
60+
$5.075
$304.500
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 5,866 pieces can ship immediately
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate shipping fee
Estimate shipping
Enter your destination to get a shipping estimate

*
Products specifications
Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type Multi-Voltage Supervisor
Number of Voltages Monitored 4
Output Open Drain or Open Collector
Reset Active Low
Voltage - Threshold Adjustable/Selectable
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 10-uMAX
Win Source Part Number 122590-MAX6709OUB+T
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 43 pct.
Supply and Demand Status Balance
The MAX6709OUB+T, Multi-Voltage Supervisor, is brought into production by Maxim Integrated, included in PMIC - Supervisors category. Each device is available in a small 10-uMAX package and specified over the extended temperature range of -40°C to 85°C (TA). The device includes Open Drain or Open Collector with Adjustable/Selectable threshold voltage, which monitors 4 system supply voltage.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type Multi-Voltage Supervisor
Number of Voltages Monitored 4
Output Open Drain or Open Collector
Reset Active Low
Voltage - Threshold Adjustable/Selectable
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 10-uMAX
Win Source Part Number 122590-MAX6709OUB+T
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 43 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for MAX6709OUB+T
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
MAX6709OUB+T Price

MAX6709OUB+T Datasheet
MAX6709OUB+T Application

MAX6709OUB+T Replacement
MAX6709OUB+T Pdf

MAX6709OUB+T Pinout
MAX6709OUB+T Image

MAX6709OUB+T Picture
MAX6709OUB+T In Stock

MAX6709OUB+T Distributor
MAX6709OUB+T PMIC - Supervisors

Image
Mfr.Part No
Description
Stock
High efficiency DC/DC converter
755
IC REG BUCK ADJ 6A SYNC 8SOPWR
5
IC ADC 12BIT +SIGN 8-CH 44QFP
109
IC ADC 14BIT 8CH 100KSPS 28SSOP
2
IC FPGA 270 I/O 484FBGA / FPGA LatticeECP2M Family 48000 Cells 90nm Technology 1.2V 484-Pin FBGA
RELAY GEN PURPOSE DPDT 1A 5V
93
FIXED IND 3.3UH 6.6A 11 MOHM SMD
591
CAP TANT 2.2UF 6.3V 10% 0805
2338

Top Sellers