Search
Filters

MAX6717UKTGD3

Part No :
MAX6717UKTGD3
Manufacturer :
Catalog :
PMIC - Supervisors
Description :
IC SUPERVISOR MPU SOT23-5
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 32 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type Multi-Voltage Supervisor
Number of Voltages Monitored 2
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 140 ms Minimum
Voltage - Threshold 1.11V, 3.075V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 073894-MAX6717UKTGD3
The MAX6717UKTGD3, Multi-Voltage Supervisor, is brought into production by Maxim Integrated, included in PMIC - Supervisors category. Each device is available in a small SOT-23-5 package and specified over the extended temperature range of -40°C to 85°C (TA). The device includes Open Drain or Open Collector with 1.11V, 3.075V threshold voltage, which monitors 2 system supply voltage.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type Multi-Voltage Supervisor
Number of Voltages Monitored 2
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 140 ms Minimum
Voltage - Threshold 1.11V, 3.075V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 073894-MAX6717UKTGD3
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for MAX6717UKTGD3
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
MAX6717UKTGD3 Price

MAX6717UKTGD3 Datasheet
MAX6717UKTGD3 Application

MAX6717UKTGD3 Replacement
MAX6717UKTGD3 Pdf

MAX6717UKTGD3 Pinout
MAX6717UKTGD3 Image

MAX6717UKTGD3 Picture
MAX6717UKTGD3 In Stock

MAX6717UKTGD3 Distributor
MAX6717UKTGD3 PMIC - Supervisors

Image
Mfr.Part No
Description
Stock
Octal 3−State Non−Inverting Buffer/Line Driver/ Line Receiver With LSTTL−Compatible Inputs
99
IC GATE AND 4CH 2-INP 14-DIP
56
IC GAIN BLK AMP GEN-PURP 4MICROX
CONN RECEPT 9 POS CST-100
18
Transistor array to drive the small motor
90

Top Sellers