Search
Filters

MAX6747KA46+T

Part No :
MAX6747KA46+T
Manufacturer :
Catalog :
PMIC - Supervisors
Description :
IC MPU/RESET CIRC SOT23-8
rohs
Rated 5/5 based on 1 customer reviews
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time :
Quantity
Price
Ext. Price
20+
$2.544
$50.880
50+
$2.153
$107.650
75+
$2.087
$156.525
100+
$2.022
$202.200
130+
$1.957
$254.410
175+
$1.761
$308.175
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 1,065 pieces can ship immediately
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate shipping fee
Estimate shipping
Enter your destination to get a shipping estimate

*
Products specifications
Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout Adjustable/Selectable
Voltage - Threshold 4.625V
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-8
Win Source Part Number 022035-MAX6747KA46+T
Popularity Medium
Fake Threat In the Open Market 47 pct.
Supply and Demand Status Balance
Application Field Used in System Monitoring, Automotive, Medical, Portable Devices, Consumer Electronics
The MAX6747KA46+T, Simple Reset/Power-On Reset, is brought into production by Maxim Integrated, included in PMIC - Supervisors category. Each device is available in a small SOT-23-8 package and specified over the extended temperature range of -40°C to 125°C (TA). The device includes Open Drain or Open Collector with 4.625V threshold voltage, which monitors 1 system supply voltage.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout Adjustable/Selectable
Voltage - Threshold 4.625V
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-8
Win Source Part Number 022035-MAX6747KA46+T
Popularity Medium
Fake Threat In the Open Market 47 pct.
Supply and Demand Status Balance
Application Field Used in System Monitoring, Automotive, Medical, Portable Devices, Consumer Electronics
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for MAX6747KA46+T
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
MAX6747KA46+T Price

MAX6747KA46+T Datasheet
MAX6747KA46+T Application

MAX6747KA46+T Replacement
MAX6747KA46+T Pdf

MAX6747KA46+T Pinout
MAX6747KA46+T Image

MAX6747KA46+T Picture
MAX6747KA46+T In Stock

MAX6747KA46+T Distributor
MAX6747KA46+T PMIC - Supervisors

Image
Mfr.Part No
Description
Stock
contactless operation provides noiseless operation
3122
3A, Low-Voltage Low-Dropout Regulator | IC REG LINEAR 1.8V 3A TO220-3
1
IC REG LDO 1.8V 1.5A TO220-5 / LDO Regulator Pos 1.8V 1.5A 5-Pin(5+Tab) TO-220 Rail
52
JFET P-CH 30V 0.4W TO92 / Trans JFET P-CH 30V 70mA Si 3-Pin SPT T/R
2
Dual 12-Bit, 10Msps Low Power 3V ADC | IC ADC 12BIT PIPELINED 64QFN
386
MOSFET N-CH 100V 27A TO263-3
850
TRANS NPN 120V 0.05A SOT-23
151
SILICON GATE CMOS 131,072 WORD x 8 BIT STATIC RAM
980
Low Cost, Precision IC Temperature Transducer | SENSOR ANALOG -25C-105C TO92-3

Top Sellers